ValueTronics International, Inc. RF Generator 8645A

Description
The 8645A is a 1.03 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: 252 kHz to 1.030 GHz High performance in-channel and adjacent channel measurements, both in static and agile operation Simultaneous FM, AM, and pulse modulation Maintains signal performance while switching frequencies as fast as 15 microsec from 128 to 2060 MHz Flexible control of frequency switching using HP-IB from the front panel or TTL connectors from the rear panel The Agilent 8645A, Signal Generator, that combines high performance 252 kHz to 1.030 GHz bandwidth, Frequency-Agile capability and frequency agility for new fast-switching test requirements. The capabilities of this Signal Generator, are important for performance testing of such devices as frequency agile radios and surveillance receivers. Besides extending traditional receiver testing to agile applications, it can be used to create complex signal simulations involving several modulation types and frequency agility. The high performance and frequency agility of this Signal Generator, provide capability for both static and agile test requirements with just one calibrated signal generator.
Datasheet
Description
The 8645A is a 1.03 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: 252 kHz to 1.030 GHz High performance in-channel and adjacent channel measurements, both in static and agile operation Simultaneous FM, AM, and pulse modulation Maintains signal performance while switching frequencies as fast as 15 microsec from 128 to 2060 MHz Flexible control of frequency switching using HP-IB from the front panel or TTL connectors from the rear panel The Agilent 8645A, Signal Generator, that combines high performance 252 kHz to 1.030 GHz bandwidth, Frequency-Agile capability and frequency agility for new fast-switching test requirements. The capabilities of this Signal Generator, are important for performance testing of such devices as frequency agile radios and surveillance receivers. Besides extending traditional receiver testing to agile applications, it can be used to create complex signal simulations involving several modulation types and frequency agility. The high performance and frequency agility of this Signal Generator, provide capability for both static and agile test requirements with just one calibrated signal generator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 8645A
The 8645A is a 1.03 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: 252 kHz to 1.030 GHz High performance in-channel and adjacent channel measurements, both in static and agile operation Simultaneous FM, AM, and pulse modulation Maintains signal performance while switching frequencies as fast as 15 microsec from 128 to 2060 MHz Flexible control of frequency switching using HP-IB from the front panel or TTL connectors from the rear panel The Agilent 8645A, Signal Generator, that combines high performance 252 kHz to 1.030 GHz bandwidth, Frequency-Agile capability and frequency agility for new fast-switching test requirements. The capabilities of this Signal Generator, are important for performance testing of such devices as frequency agile radios and surveillance receivers. Besides extending traditional receiver testing to agile applications, it can be used to create complex signal simulations involving several modulation types and frequency agility. The high performance and frequency agility of this Signal Generator, provide capability for both static and agile test requirements with just one calibrated signal generator.

The 8645A is a 1.03 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • 252 kHz to 1.030 GHz
  • High performance in-channel and adjacent channel measurements, both in static and agile operation
  • Simultaneous FM, AM, and pulse modulation
  • Maintains signal performance while switching frequencies as fast as 15 microsec from 128 to 2060 MHz
  • Flexible control of frequency switching using HP-IB from the front panel or TTL connectors from the rear panel

The Agilent 8645A, Signal Generator, that combines high performance 252 kHz to 1.030 GHz bandwidth, Frequency-Agile capability and frequency agility for new fast-switching test requirements. The capabilities of this Signal Generator, are important for performance testing of such devices as frequency agile radios and surveillance receivers. Besides extending traditional receiver testing to agile applications, it can be used to create complex signal simulations involving several modulation types and frequency agility. The high performance and frequency agility of this Signal Generator, provide capability for both static and agile test requirements with just one calibrated signal generator.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8645A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details