ValueTronics International, Inc. RF Generator 8642A

Description
The 8642A is a 1.057 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 100 kHz TO 1057.5 MHz < -134 dBc/Hz SSB phase noise at 20 kHz offsets at 1 GHz. -100 dBc nonharmonic spurious allows spurious rejection tests to be fully automated with confidence ±1 dB absolute output level accuracy down to -127 dBm Up to +20 dBm output level reduces the need for external amplifiers AM, FM, phase and pulse modulation Up to 100 kHz modulation rates with low-distortion internal oscillator The Agilent 8642A synthesized signal generator is a high-performance, programmable signal generator for demanding out-of-channel RF receiver measurements and other stringent RF applications. The Agilent 8642A signal generator provides low SSB phase noise and spurious, high output level and level accuracy, and a full range of modulation types. The low-distortion internal modulation oscillator can be used to modulate the Agilent 8642A up to 100 kHz rates. This internal oscillator can also be used as an independent audio source with variable rates and levels.
Datasheet
Description
The 8642A is a 1.057 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 100 kHz TO 1057.5 MHz < -134 dBc/Hz SSB phase noise at 20 kHz offsets at 1 GHz. -100 dBc nonharmonic spurious allows spurious rejection tests to be fully automated with confidence ±1 dB absolute output level accuracy down to -127 dBm Up to +20 dBm output level reduces the need for external amplifiers AM, FM, phase and pulse modulation Up to 100 kHz modulation rates with low-distortion internal oscillator The Agilent 8642A synthesized signal generator is a high-performance, programmable signal generator for demanding out-of-channel RF receiver measurements and other stringent RF applications. The Agilent 8642A signal generator provides low SSB phase noise and spurious, high output level and level accuracy, and a full range of modulation types. The low-distortion internal modulation oscillator can be used to modulate the Agilent 8642A up to 100 kHz rates. This internal oscillator can also be used as an independent audio source with variable rates and levels.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 8642A
The 8642A is a 1.057 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 100 kHz TO 1057.5 MHz < -134 dBc/Hz SSB phase noise at 20 kHz offsets at 1 GHz. -100 dBc nonharmonic spurious allows spurious rejection tests to be fully automated with confidence ±1 dB absolute output level accuracy down to -127 dBm Up to +20 dBm output level reduces the need for external amplifiers AM, FM, phase and pulse modulation Up to 100 kHz modulation rates with low-distortion internal oscillator The Agilent 8642A synthesized signal generator is a high-performance, programmable signal generator for demanding out-of-channel RF receiver measurements and other stringent RF applications. The Agilent 8642A signal generator provides low SSB phase noise and spurious, high output level and level accuracy, and a full range of modulation types. The low-distortion internal modulation oscillator can be used to modulate the Agilent 8642A up to 100 kHz rates. This internal oscillator can also be used as an independent audio source with variable rates and levels.

The 8642A is a 1.057 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency Range: 100 kHz TO 1057.5 MHz
  • < -134 dBc/Hz SSB phase noise at 20 kHz offsets at 1 GHz.
  • -100 dBc nonharmonic spurious allows spurious rejection tests to be fully automated with confidence
  • ±1 dB absolute output level accuracy down to -127 dBm
  • Up to +20 dBm output level reduces the need for external amplifiers
  • AM, FM, phase and pulse modulation
  • Up to 100 kHz modulation rates with low-distortion internal oscillator

The Agilent 8642A synthesized signal generator is a high-performance, programmable signal generator for demanding out-of-channel RF receiver measurements and other stringent RF applications. The Agilent 8642A signal generator provides low SSB phase noise and spurious, high output level and level accuracy, and a full range of modulation types. The low-distortion internal modulation oscillator can be used to modulate the Agilent 8642A up to 100 kHz rates. This internal oscillator can also be used as an independent audio source with variable rates and levels.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8642A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details