ValueTronics International, Inc. Analyzer 86242A

Description
The 86242A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Make extensive use of microelectronics for superior performance and high reliability at an extremely low price. Unit is completely compatible with either the Keysight Agilent HP 8620A or Keysight Agilent HP 8620B mainframe. Frequency Range: 5.9 to 9.0 GHz Maximum Leveled Power: 4 dBm Harmonic/Spurious: -25 dB/-60 dB Residual FM: <15 kHz peak
Description
The 86242A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Make extensive use of microelectronics for superior performance and high reliability at an extremely low price. Unit is completely compatible with either the Keysight Agilent HP 8620A or Keysight Agilent HP 8620B mainframe. Frequency Range: 5.9 to 9.0 GHz Maximum Leveled Power: 4 dBm Harmonic/Spurious: -25 dB/-60 dB Residual FM: <15 kHz peak

Suppliers

Company
Product
Description
Supplier Links
Analyzer 86242A
The 86242A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Make extensive use of microelectronics for superior performance and high reliability at an extremely low price. Unit is completely compatible with either the Keysight Agilent HP 8620A or Keysight Agilent HP 8620B mainframe. Frequency Range: 5.9 to 9.0 GHz Maximum Leveled Power: 4 dBm Harmonic/Spurious: -25 dB/-60 dB Residual FM: <15 kHz peak

The 86242A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • Make extensive use of microelectronics for superior performance and high reliability at an extremely low price.
  • Unit is completely compatible with either the Keysight Agilent HP 8620A or Keysight Agilent HP 8620B mainframe.
  • Frequency Range: 5.9 to 9.0 GHz
  • Maximum Leveled Power: 4 dBm
  • Harmonic/Spurious: -25 dB/-60 dB
  • Residual FM: <15 kHz peak
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 86242A
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 4.00E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
Spectrum Analyzer - SSG5060X-V - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details