ValueTronics International, Inc. Optical Analyzer 86146B

Description
The 86146B is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Measure Time-Resolved Chirp (TRC) Drop ultra-dense WDM signals Wave shape distortion analysis View the signal in frequency, time, or protocol domain The Keysight Agilent HP 86146B is a high performance benchtop optical spectrum analyzer with a filter mode that provides the flexibility to drop a single DWDM channel as tight as 12.5 GHz spacing with fast-tuning speed, low-insertion loss, and highly repeatable wavelength accuracy.
Datasheet
Description
The 86146B is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Measure Time-Resolved Chirp (TRC) Drop ultra-dense WDM signals Wave shape distortion analysis View the signal in frequency, time, or protocol domain The Keysight Agilent HP 86146B is a high performance benchtop optical spectrum analyzer with a filter mode that provides the flexibility to drop a single DWDM channel as tight as 12.5 GHz spacing with fast-tuning speed, low-insertion loss, and highly repeatable wavelength accuracy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Analyzer - 86146B - ValueTronics International, Inc.
Elgin, IL, USA
Optical Analyzer
86146B
Optical Analyzer 86146B
The 86146B is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Measure Time-Resolved Chirp (TRC) Drop ultra-dense WDM signals Wave shape distortion analysis View the signal in frequency, time, or protocol domain The Keysight Agilent HP 86146B is a high performance benchtop optical spectrum analyzer with a filter mode that provides the flexibility to drop a single DWDM channel as tight as 12.5 GHz spacing with fast-tuning speed, low-insertion loss, and highly repeatable wavelength accuracy.

The 86146B is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale.

Additional Features:

  • Measure Time-Resolved Chirp (TRC)
  • Drop ultra-dense WDM signals
  • Wave shape distortion analysis
  • View the signal in frequency, time, or protocol domain

The Keysight Agilent HP 86146B is a high performance benchtop optical spectrum analyzer with a filter mode that provides the flexibility to drop a single DWDM channel as tight as 12.5 GHz spacing with fast-tuning speed, low-insertion loss, and highly repeatable wavelength accuracy.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 86146B
Product Name Optical Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3084A 8.4GHz Performance-Series Signal Analyzer - UTS3084A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details