ValueTronics International, Inc. Optical Analyzer 86143B

Description
The 86143B is a optical analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Built-In Test Applications 10 pm Wavelength Accuracy Fast Dual-Sweep Method Covers S, C, and L Wavelength Bands: 600-1700 nm Interfaces: LAN, GPIB, Parallel, VGA, PS/2 Mouse & PS/2 Keyboard The Agilent 86143B is a portable optical spectrum analyzer for 50 GHz applications. The 86143B maintains most of the higher performance characteristics of the 86142B/86145B models while providing measurement solutions at value prices. This OSA has all the performance capabilities of its larger sibling, the 86140B, while having a smaller 12.8" x 16.8" footprint and weighing 31 lbs. The 86143B is ideal for both field and factory use, particularly in high level system installation or situations where space is limited. With the 86143B you can quickly, easily and accurately characterize 50 GHz and wider WDM systems, optical sources and broadband components with its enhanced marker functionality, integrated power measurement capability and fast sweep speed. Features Built-in test applications 10 pm wavelength accuracy Fast dual-sweep method Covers S, C, and L wavelength bands Ideal for a wide range of applications at value prices.
Datasheet
Description
The 86143B is a optical analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Built-In Test Applications 10 pm Wavelength Accuracy Fast Dual-Sweep Method Covers S, C, and L Wavelength Bands: 600-1700 nm Interfaces: LAN, GPIB, Parallel, VGA, PS/2 Mouse & PS/2 Keyboard The Agilent 86143B is a portable optical spectrum analyzer for 50 GHz applications. The 86143B maintains most of the higher performance characteristics of the 86142B/86145B models while providing measurement solutions at value prices. This OSA has all the performance capabilities of its larger sibling, the 86140B, while having a smaller 12.8" x 16.8" footprint and weighing 31 lbs. The 86143B is ideal for both field and factory use, particularly in high level system installation or situations where space is limited. With the 86143B you can quickly, easily and accurately characterize 50 GHz and wider WDM systems, optical sources and broadband components with its enhanced marker functionality, integrated power measurement capability and fast sweep speed. Features Built-in test applications 10 pm wavelength accuracy Fast dual-sweep method Covers S, C, and L wavelength bands Ideal for a wide range of applications at value prices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Analyzer - 86143B - ValueTronics International, Inc.
Elgin, IL, USA
Optical Analyzer
86143B
Optical Analyzer 86143B
The 86143B is a optical analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Built-In Test Applications 10 pm Wavelength Accuracy Fast Dual-Sweep Method Covers S, C, and L Wavelength Bands: 600-1700 nm Interfaces: LAN, GPIB, Parallel, VGA, PS/2 Mouse & PS/2 Keyboard The Agilent 86143B is a portable optical spectrum analyzer for 50 GHz applications. The 86143B maintains most of the higher performance characteristics of the 86142B/86145B models while providing measurement solutions at value prices. This OSA has all the performance capabilities of its larger sibling, the 86140B, while having a smaller 12.8" x 16.8" footprint and weighing 31 lbs. The 86143B is ideal for both field and factory use, particularly in high level system installation or situations where space is limited. With the 86143B you can quickly, easily and accurately characterize 50 GHz and wider WDM systems, optical sources and broadband components with its enhanced marker functionality, integrated power measurement capability and fast sweep speed. Features Built-in test applications 10 pm wavelength accuracy Fast dual-sweep method Covers S, C, and L wavelength bands Ideal for a wide range of applications at value prices.

The 86143B is a optical analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale.

Additional Features:

  • Built-In Test Applications
  • 10 pm Wavelength Accuracy
  • Fast Dual-Sweep Method
  • Covers S, C, and L Wavelength Bands: 600-1700 nm
  • Interfaces: LAN, GPIB, Parallel, VGA, PS/2 Mouse & PS/2 Keyboard

The Agilent 86143B is a portable optical spectrum analyzer for 50 GHz applications. The 86143B maintains most of the higher performance characteristics of the 86142B/86145B models while providing measurement solutions at value prices. This OSA has all the performance capabilities of its larger sibling, the 86140B, while having a smaller 12.8" x 16.8" footprint and weighing 31 lbs. The 86143B is ideal for both field and factory use, particularly in high level system installation or situations where space is limited. With the 86143B you can quickly, easily and accurately characterize 50 GHz and wider WDM systems, optical sources and broadband components with its enhanced marker functionality, integrated power measurement capability and fast sweep speed. Features Built-in test applications 10 pm wavelength accuracy Fast dual-sweep method Covers S, C, and L wavelength bands Ideal for a wide range of applications at value prices.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 86143B
Product Name Optical Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS1015T 1.5GHz Advanced-Series Spectrum Analyzer with Tracking Generator - UTS1015T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details
Spectrum Analyzer - SSG5060X-V - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details