ValueTronics International, Inc. Optical Analyzer 86142B

Description
The 86142B is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: 600nm to 1700nm Built-in test applications 10 pm wavelength accuracy Fast dual-sweep method Covers S, C, and L wavelength bands The Keysight Agilent HP 86142B benchtop Optical Spectrum Analyzer (OSA) is best suited for WDM component and system test applications where power and wavelength accuracy, dynamic range and low polarization dependency are critical. The high performance capability combined with the advanced feature set and on-board measurement applications of the Keysight Agilent HP 86142B enables you to make highly accurate measurements quickly and easily. These advanced features have been tailored towards increasing your product yields, maximizing manufacturing capacity and minimizing costs. The onboard measurement applications have been designed for ease of use requiring minimal training while retaining flexibility to customize measurements for individual needs. This model features built-in test applications, 10 pm wavelength accuracy, fast dual-sweep method, and S, C, and L wavelength band coverage.
Datasheet
Description
The 86142B is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: 600nm to 1700nm Built-in test applications 10 pm wavelength accuracy Fast dual-sweep method Covers S, C, and L wavelength bands The Keysight Agilent HP 86142B benchtop Optical Spectrum Analyzer (OSA) is best suited for WDM component and system test applications where power and wavelength accuracy, dynamic range and low polarization dependency are critical. The high performance capability combined with the advanced feature set and on-board measurement applications of the Keysight Agilent HP 86142B enables you to make highly accurate measurements quickly and easily. These advanced features have been tailored towards increasing your product yields, maximizing manufacturing capacity and minimizing costs. The onboard measurement applications have been designed for ease of use requiring minimal training while retaining flexibility to customize measurements for individual needs. This model features built-in test applications, 10 pm wavelength accuracy, fast dual-sweep method, and S, C, and L wavelength band coverage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Analyzer - 86142B - ValueTronics International, Inc.
Elgin, IL, USA
Optical Analyzer
86142B
Optical Analyzer 86142B
The 86142B is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: 600nm to 1700nm Built-in test applications 10 pm wavelength accuracy Fast dual-sweep method Covers S, C, and L wavelength bands The Keysight Agilent HP 86142B benchtop Optical Spectrum Analyzer (OSA) is best suited for WDM component and system test applications where power and wavelength accuracy, dynamic range and low polarization dependency are critical. The high performance capability combined with the advanced feature set and on-board measurement applications of the Keysight Agilent HP 86142B enables you to make highly accurate measurements quickly and easily. These advanced features have been tailored towards increasing your product yields, maximizing manufacturing capacity and minimizing costs. The onboard measurement applications have been designed for ease of use requiring minimal training while retaining flexibility to customize measurements for individual needs. This model features built-in test applications, 10 pm wavelength accuracy, fast dual-sweep method, and S, C, and L wavelength band coverage.

The 86142B is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale.

Additional Features:

  • 600nm to 1700nm
  • Built-in test applications
  • 10 pm wavelength accuracy
  • Fast dual-sweep method
  • Covers S, C, and L wavelength bands

The Keysight Agilent HP 86142B benchtop Optical Spectrum Analyzer (OSA) is best suited for WDM component and system test applications where power and wavelength accuracy, dynamic range and low polarization dependency are critical.

The high performance capability combined with the advanced feature set and on-board measurement applications of the Keysight Agilent HP 86142B enables you to make highly accurate measurements quickly and easily. These advanced features have been tailored towards increasing your product yields, maximizing manufacturing capacity and minimizing costs.

The onboard measurement applications have been designed for ease of use requiring minimal training while retaining flexibility to customize measurements for individual needs.

This model features built-in test applications, 10 pm wavelength accuracy, fast dual-sweep method, and S, C, and L wavelength band coverage.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 86142B
Product Name Optical Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS3084B 8.4GHz Performance-Series Spectrum Analyzer - UTS3084B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 2.65E7 kHz
View Details