ValueTronics International, Inc. Communication Analyzer 86130A

Description
The 86130A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Operating Frequency: 50 MHz to 3.0 GHz with internal clock source Internal Clock Source Frequency Accuracy: ±20 ppm Internal Hard Disk For local storage of user patterns and data Removable Storage MS-DOS® compatible 3.5” Superdrive (accepts 1.4 Mbyte HD disks & 120 Mbyte SuperDisks™) Data Entry Touch-sensitive display, numeric keypad with up/down arrows, analogue feel position controls, or provided USB keyboard and mouse if desired. Display Internal 8” (diagonal) backlit LCD touch-screen Interfaces GPIB (IEEE 488), LAN (“10 Base T” Ethernet) for printing and file transfer, Parallel/Centronics printer port, external VGA output. The Agilent 86130A integrated Pattern Generator and Error Detector is designed to quickly solve your design and manufacturing problems. Complementing the 86100A Infiniium DCA, the Agilent 86130A brings a new level of insight into your testing toolbox. Powerful analysis, easy setting and use, together in a small, expandable package makes digital testing easy.
Datasheet
Description
The 86130A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Operating Frequency: 50 MHz to 3.0 GHz with internal clock source Internal Clock Source Frequency Accuracy: ±20 ppm Internal Hard Disk For local storage of user patterns and data Removable Storage MS-DOS® compatible 3.5” Superdrive (accepts 1.4 Mbyte HD disks & 120 Mbyte SuperDisks™) Data Entry Touch-sensitive display, numeric keypad with up/down arrows, analogue feel position controls, or provided USB keyboard and mouse if desired. Display Internal 8” (diagonal) backlit LCD touch-screen Interfaces GPIB (IEEE 488), LAN (“10 Base T” Ethernet) for printing and file transfer, Parallel/Centronics printer port, external VGA output. The Agilent 86130A integrated Pattern Generator and Error Detector is designed to quickly solve your design and manufacturing problems. Complementing the 86100A Infiniium DCA, the Agilent 86130A brings a new level of insight into your testing toolbox. Powerful analysis, easy setting and use, together in a small, expandable package makes digital testing easy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - 86130A - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
86130A
Communication Analyzer 86130A
The 86130A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Operating Frequency: 50 MHz to 3.0 GHz with internal clock source Internal Clock Source Frequency Accuracy: ±20 ppm Internal Hard Disk For local storage of user patterns and data Removable Storage MS-DOS® compatible 3.5” Superdrive (accepts 1.4 Mbyte HD disks & 120 Mbyte SuperDisks™) Data Entry Touch-sensitive display, numeric keypad with up/down arrows, analogue feel position controls, or provided USB keyboard and mouse if desired. Display Internal 8” (diagonal) backlit LCD touch-screen Interfaces GPIB (IEEE 488), LAN (“10 Base T” Ethernet) for printing and file transfer, Parallel/Centronics printer port, external VGA output. The Agilent 86130A integrated Pattern Generator and Error Detector is designed to quickly solve your design and manufacturing problems. Complementing the 86100A Infiniium DCA, the Agilent 86130A brings a new level of insight into your testing toolbox. Powerful analysis, easy setting and use, together in a small, expandable package makes digital testing easy.

The 86130A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Operating Frequency: 50 MHz to 3.0 GHz with internal clock source
  • Internal Clock Source
  • Frequency Accuracy: ±20 ppm

Internal Hard Disk

  • For local storage of user patterns and data

Removable Storage

  • MS-DOS® compatible 3.5” Superdrive (accepts 1.4 Mbyte HD disks & 120 Mbyte SuperDisks™)

Data Entry

  • Touch-sensitive display, numeric keypad with up/down arrows, analogue feel position controls, or provided USB keyboard and mouse if desired.

Display

  • Internal 8” (diagonal) backlit LCD touch-screen

Interfaces

  • GPIB (IEEE 488), LAN (“10 Base T” Ethernet) for printing and file transfer, Parallel/Centronics printer port, external VGA output.

The Agilent 86130A integrated Pattern Generator and Error Detector is designed to quickly solve your design and manufacturing problems.

Complementing the 86100A Infiniium DCA, the Agilent 86130A brings a new level of insight into your testing toolbox. Powerful analysis, easy setting and use, together in a small, expandable package makes digital testing easy.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 86130A
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details