ValueTronics International, Inc. Optical Analyzer 86121A

Description
The 86121A is an optical analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Wavelength range: 1270 to 1650 nm Easy to use for WDM system test in the field Measure wavelengths to within 3 pm absolute accuracy (NIST-traceable) Simplify transfer of measurement results using the built-in floppy disk drive, printer or the RS-232 interface Rugged and Portable The Agilent 86121A WDM Channel Analyzer is a Michelson interferometer-based instrument that measures wavelength and optical power of laser light in the 1270 to 1650 nm wavelength range. Simultaneous measurements of multiple laser lines are performed allowing measurements of dense division multiplexed signals. Each laser line is assumed to have a linewidth (including modulation sidebands) of less than 5 GHz.
Description
The 86121A is an optical analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Wavelength range: 1270 to 1650 nm Easy to use for WDM system test in the field Measure wavelengths to within 3 pm absolute accuracy (NIST-traceable) Simplify transfer of measurement results using the built-in floppy disk drive, printer or the RS-232 interface Rugged and Portable The Agilent 86121A WDM Channel Analyzer is a Michelson interferometer-based instrument that measures wavelength and optical power of laser light in the 1270 to 1650 nm wavelength range. Simultaneous measurements of multiple laser lines are performed allowing measurements of dense division multiplexed signals. Each laser line is assumed to have a linewidth (including modulation sidebands) of less than 5 GHz.

Suppliers

Company
Product
Description
Supplier Links
Optical Analyzer - 86121A - ValueTronics International, Inc.
Elgin, IL, USA
Optical Analyzer
86121A
Optical Analyzer 86121A
The 86121A is an optical analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Wavelength range: 1270 to 1650 nm Easy to use for WDM system test in the field Measure wavelengths to within 3 pm absolute accuracy (NIST-traceable) Simplify transfer of measurement results using the built-in floppy disk drive, printer or the RS-232 interface Rugged and Portable The Agilent 86121A WDM Channel Analyzer is a Michelson interferometer-based instrument that measures wavelength and optical power of laser light in the 1270 to 1650 nm wavelength range. Simultaneous measurements of multiple laser lines are performed allowing measurements of dense division multiplexed signals. Each laser line is assumed to have a linewidth (including modulation sidebands) of less than 5 GHz.

The 86121A is an optical analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale.

Additional Features:

  • Wavelength range: 1270 to 1650 nm
  • Easy to use for WDM system test in the field
  • Measure wavelengths to within 3 pm absolute accuracy (NIST-traceable)
  • Simplify transfer of measurement results using the built-in floppy disk drive, printer or the RS-232 interface
  • Rugged and Portable

The Agilent 86121A WDM Channel Analyzer is a Michelson interferometer-based instrument that measures wavelength and optical power of laser light in the 1270 to 1650 nm wavelength range. Simultaneous measurements of multiple laser lines are performed allowing measurements of dense division multiplexed signals. Each laser line is assumed to have a linewidth (including modulation sidebands) of less than 5 GHz.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 86121A
Product Name Optical Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS5026A 26.5GHz Performance-Series Signal Analyzer - UTS5026A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 2.65E7 kHz
View Details
Spectrum Analyzer - SSA3032X Plus - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details