ValueTronics International, Inc. Optical Analyzer 86105B

Description
The 86105B is a optical analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Unprecedented optical filter rate coverage for multiple SONET/SDH/Fibre Channel and Ethernet rates at 10 Gb/s and below Increased sensitivity, -12 dBm Reduced noise for higher test margins The Keysight Agilent HP 86105B lets you perform transmitter compliance tests of multiple technologies and line rates with a single module. With the Keysight Agilent HP 86105B module, it is now possible to characterize optical transmission performance of all SONET, Ethernet, and Fibre Channel technologies, from 155 Mb/s through to 10 Gb/s. In addition, Infiniium DCA firmware now supports mask testing for emerging standards such as optical InfiniBand and electrical XAUI signaling.
Datasheet
Description
The 86105B is a optical analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Unprecedented optical filter rate coverage for multiple SONET/SDH/Fibre Channel and Ethernet rates at 10 Gb/s and below Increased sensitivity, -12 dBm Reduced noise for higher test margins The Keysight Agilent HP 86105B lets you perform transmitter compliance tests of multiple technologies and line rates with a single module. With the Keysight Agilent HP 86105B module, it is now possible to characterize optical transmission performance of all SONET, Ethernet, and Fibre Channel technologies, from 155 Mb/s through to 10 Gb/s. In addition, Infiniium DCA firmware now supports mask testing for emerging standards such as optical InfiniBand and electrical XAUI signaling.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Analyzer - 86105B - ValueTronics International, Inc.
Elgin, IL, USA
Optical Analyzer
86105B
Optical Analyzer 86105B
The 86105B is a optical analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Unprecedented optical filter rate coverage for multiple SONET/SDH/Fibre Channel and Ethernet rates at 10 Gb/s and below Increased sensitivity, -12 dBm Reduced noise for higher test margins The Keysight Agilent HP 86105B lets you perform transmitter compliance tests of multiple technologies and line rates with a single module. With the Keysight Agilent HP 86105B module, it is now possible to characterize optical transmission performance of all SONET, Ethernet, and Fibre Channel technologies, from 155 Mb/s through to 10 Gb/s. In addition, Infiniium DCA firmware now supports mask testing for emerging standards such as optical InfiniBand and electrical XAUI signaling.

The 86105B is a optical analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale.

Additional Features:

  • Unprecedented optical filter rate coverage for multiple SONET/SDH/Fibre Channel and Ethernet rates at 10 Gb/s and below
  • Increased sensitivity, -12 dBm
  • Reduced noise for higher test margins

The Keysight Agilent HP 86105B lets you perform transmitter compliance tests of multiple technologies and line rates with a single module.

With the Keysight Agilent HP 86105B module, it is now possible to characterize optical transmission performance of all SONET, Ethernet, and Fibre Channel technologies, from 155 Mb/s through to 10 Gb/s.

In addition, Infiniium DCA firmware now supports mask testing for emerging standards such as optical InfiniBand and electrical XAUI signaling.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 86105B
Product Name Optical Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details
Spectrum Analyzer - SSA3021X Plus - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details