ValueTronics International, Inc. Communication Analyzer 86100D

Description
The 86100D is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: De-embedding, embedding, equalizer capability Phase Noise/Jitter Spectrum Analysis Phase Locked Loop (PLL) Analysis Power (max): 100/120Vac; 50/60/400 Hz, 220/240Vac;50/60 Hz, 700 Watts Maximum Horizontal system (time base): Scale factor (full scale is ten divisions); Minimum: 2 ps/div (with 86107A: 500fs/div); Maximum: 1 s/div Delays: Minimum: 24 ns; Maximum: 1000 screen diameters or 10 s, whichever is smaller Time interval accuracy: 1 ps + 1.0% of δ time reading3 or 8 ps, whichever is smaller Jitter mode operation: Time interval accuracy - jitter mode operation 1 ps Time interval resolution: ≤ (screen diameter)/(record length) or 62.5 fs, whichever is larger Display units: Bits or time (TDR mode–meters) Vertical system (channels) Number of channels: 16 (simultaneous acquisition) Vertical resolution: 14 bit A/D converter (up to 15 bits with averaging) Full resolution channel: Adjusts in a 1-2-5-10 sequence for coarse adjustment or fine adjustment resolution from the front panel knob Adjustments: Scale, offset, activate filter, sampler bandwidth, attenuation factor, transducer conversion factors Record length: 16 to 16384 samples – increments of 1 The 86100D DCA-X oscilloscope combines high analog bandwidth, low jitter, and low noise performance to accurately characterize optical and electrical designs from 50Mb/s to over 80 Gb/s. The mainframe provides the foundation for powerful insight and measurement capability, such as de-embedding of cables and fixtures, that improve margins and allow engineers to see the true performance of their designs. The modular system means that the instrument can grow to meet your needs, when you need it. There’s no need to purchase capability that you don’t need now. The DCA-X supports a wide range of modules for testing optical and electrical designs. Select modules to get the specific bandwidth, filtering, and sensitivity you need. The DCA-X supports all modules in the DCA family and is 100% backwards compatible with the 86100C mainframe.
Datasheet
Description
The 86100D is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: De-embedding, embedding, equalizer capability Phase Noise/Jitter Spectrum Analysis Phase Locked Loop (PLL) Analysis Power (max): 100/120Vac; 50/60/400 Hz, 220/240Vac;50/60 Hz, 700 Watts Maximum Horizontal system (time base): Scale factor (full scale is ten divisions); Minimum: 2 ps/div (with 86107A: 500fs/div); Maximum: 1 s/div Delays: Minimum: 24 ns; Maximum: 1000 screen diameters or 10 s, whichever is smaller Time interval accuracy: 1 ps + 1.0% of δ time reading3 or 8 ps, whichever is smaller Jitter mode operation: Time interval accuracy - jitter mode operation 1 ps Time interval resolution: ≤ (screen diameter)/(record length) or 62.5 fs, whichever is larger Display units: Bits or time (TDR mode–meters) Vertical system (channels) Number of channels: 16 (simultaneous acquisition) Vertical resolution: 14 bit A/D converter (up to 15 bits with averaging) Full resolution channel: Adjusts in a 1-2-5-10 sequence for coarse adjustment or fine adjustment resolution from the front panel knob Adjustments: Scale, offset, activate filter, sampler bandwidth, attenuation factor, transducer conversion factors Record length: 16 to 16384 samples – increments of 1 The 86100D DCA-X oscilloscope combines high analog bandwidth, low jitter, and low noise performance to accurately characterize optical and electrical designs from 50Mb/s to over 80 Gb/s. The mainframe provides the foundation for powerful insight and measurement capability, such as de-embedding of cables and fixtures, that improve margins and allow engineers to see the true performance of their designs. The modular system means that the instrument can grow to meet your needs, when you need it. There’s no need to purchase capability that you don’t need now. The DCA-X supports a wide range of modules for testing optical and electrical designs. Select modules to get the specific bandwidth, filtering, and sensitivity you need. The DCA-X supports all modules in the DCA family and is 100% backwards compatible with the 86100C mainframe.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - 86100D - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
86100D
Communication Analyzer 86100D
The 86100D is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: De-embedding, embedding, equalizer capability Phase Noise/Jitter Spectrum Analysis Phase Locked Loop (PLL) Analysis Power (max): 100/120Vac; 50/60/400 Hz, 220/240Vac;50/60 Hz, 700 Watts Maximum Horizontal system (time base): Scale factor (full scale is ten divisions); Minimum: 2 ps/div (with 86107A: 500fs/div); Maximum: 1 s/div Delays: Minimum: 24 ns; Maximum: 1000 screen diameters or 10 s, whichever is smaller Time interval accuracy: 1 ps + 1.0% of δ time reading3 or 8 ps, whichever is smaller Jitter mode operation: Time interval accuracy - jitter mode operation 1 ps Time interval resolution: ≤ (screen diameter)/(record length) or 62.5 fs, whichever is larger Display units: Bits or time (TDR mode–meters) Vertical system (channels) Number of channels: 16 (simultaneous acquisition) Vertical resolution: 14 bit A/D converter (up to 15 bits with averaging) Full resolution channel: Adjusts in a 1-2-5-10 sequence for coarse adjustment or fine adjustment resolution from the front panel knob Adjustments: Scale, offset, activate filter, sampler bandwidth, attenuation factor, transducer conversion factors Record length: 16 to 16384 samples – increments of 1 The 86100D DCA-X oscilloscope combines high analog bandwidth, low jitter, and low noise performance to accurately characterize optical and electrical designs from 50Mb/s to over 80 Gb/s. The mainframe provides the foundation for powerful insight and measurement capability, such as de-embedding of cables and fixtures, that improve margins and allow engineers to see the true performance of their designs. The modular system means that the instrument can grow to meet your needs, when you need it. There’s no need to purchase capability that you don’t need now. The DCA-X supports a wide range of modules for testing optical and electrical designs. Select modules to get the specific bandwidth, filtering, and sensitivity you need. The DCA-X supports all modules in the DCA family and is 100% backwards compatible with the 86100C mainframe.

The 86100D is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • De-embedding, embedding, equalizer capability
  • Phase Noise/Jitter Spectrum Analysis
  • Phase Locked Loop (PLL) Analysis
  • Power (max): 100/120Vac; 50/60/400 Hz, 220/240Vac;50/60 Hz, 700 Watts Maximum
  • Horizontal system (time base): Scale factor (full scale is ten divisions); Minimum: 2 ps/div (with 86107A: 500fs/div); Maximum: 1 s/div
  • Delays: Minimum: 24 ns; Maximum: 1000 screen diameters or 10 s, whichever is smaller
  • Time interval accuracy: 1 ps + 1.0% of Δ time reading3 or 8 ps, whichever is smaller
  • Jitter mode operation: Time interval accuracy - jitter mode operation 1 ps
  • Time interval resolution: ≤ (screen diameter)/(record length) or 62.5 fs, whichever is larger
  • Display units: Bits or time (TDR mode–meters)
  • Vertical system (channels)
  • Number of channels: 16 (simultaneous acquisition)
  • Vertical resolution: 14 bit A/D converter (up to 15 bits with averaging)
  • Full resolution channel: Adjusts in a 1-2-5-10 sequence for coarse adjustment or fine adjustment resolution from the front panel knob
  • Adjustments: Scale, offset, activate filter, sampler bandwidth, attenuation factor, transducer conversion factors
  • Record length: 16 to 16384 samples – increments of 1

The 86100D DCA-X oscilloscope combines high analog bandwidth, low jitter, and low noise performance to accurately characterize optical and electrical designs from 50Mb/s to over 80 Gb/s. The mainframe provides the foundation for powerful insight and measurement capability, such as de-embedding of cables and fixtures, that improve margins and allow engineers to see the true performance of their designs.

The modular system means that the instrument can grow to meet your needs, when you need it. There’s no need to purchase capability that you don’t need now. The DCA-X supports a wide range of modules for testing optical and electrical designs. Select modules to get the specific bandwidth, filtering, and sensitivity you need. The DCA-X supports all modules in the DCA family and is 100% backwards compatible with the 86100C mainframe.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 86100D
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS1032T 3.2GHz Advanced-Series Spectrum Analyzer with Tracking Generator - UTS1032T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details