ValueTronics International, Inc. Communication Analyzer 86100C

Description
The 86100C is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Accurate compliance testing of optical transceivers Automated jitter and amplitude interference decomposition Internally generated pattern trigger Modular platform for testing waveforms to 40 Gb/s and beyond Broadest coverage of data rates with optical reference receivers, electrical channels, and clock recovery Built-in S-parameters with TDR measurements Compatible with Agilent 86100A/B-series, 83480A-series,and 54750-series modules < 90 fs intrinsic jitter Open operating system – Windows® XP Pro User configurable: mainframe with slots for two modules (4 optical or electrical channels) Trigger bandwidth up to > 13 GHz (option 001) Clock recovery with adjustable loop bandwidth (see 83496B) Integration with MATLAB signal filtering and measurement automation software available The 86100C Infiniium DCA-J can be viewed as four high-powered instruments in one: A general-purpose wide-bandwidth sampling oscilloscope. PatternLock triggering significantly enhances the usability as a general purpose scope. A digital communications analyzer A time domain reflectometer A precision jitter and amplitude interference analyzer Just select the desired instrument mode and start making measurements. The 86100C Infiniium DCA-J combines extremely high accuracy and repeatability with outstanding ease of use to simplify characterizing signals from 50 MHz to 80 GHz. Digital designers can combine the mainframe and modules into four key instruments with industry leading signal integrity performance. The 86100C supports a wide range of modules for testing both optical and electrical signals. Select modules to get the specific bandwidth, filtering, and sensitivity you need.
Datasheet
Description
The 86100C is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Accurate compliance testing of optical transceivers Automated jitter and amplitude interference decomposition Internally generated pattern trigger Modular platform for testing waveforms to 40 Gb/s and beyond Broadest coverage of data rates with optical reference receivers, electrical channels, and clock recovery Built-in S-parameters with TDR measurements Compatible with Agilent 86100A/B-series, 83480A-series,and 54750-series modules < 90 fs intrinsic jitter Open operating system – Windows® XP Pro User configurable: mainframe with slots for two modules (4 optical or electrical channels) Trigger bandwidth up to > 13 GHz (option 001) Clock recovery with adjustable loop bandwidth (see 83496B) Integration with MATLAB signal filtering and measurement automation software available The 86100C Infiniium DCA-J can be viewed as four high-powered instruments in one: A general-purpose wide-bandwidth sampling oscilloscope. PatternLock triggering significantly enhances the usability as a general purpose scope. A digital communications analyzer A time domain reflectometer A precision jitter and amplitude interference analyzer Just select the desired instrument mode and start making measurements. The 86100C Infiniium DCA-J combines extremely high accuracy and repeatability with outstanding ease of use to simplify characterizing signals from 50 MHz to 80 GHz. Digital designers can combine the mainframe and modules into four key instruments with industry leading signal integrity performance. The 86100C supports a wide range of modules for testing both optical and electrical signals. Select modules to get the specific bandwidth, filtering, and sensitivity you need.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - 86100C - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
86100C
Communication Analyzer 86100C
The 86100C is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Accurate compliance testing of optical transceivers Automated jitter and amplitude interference decomposition Internally generated pattern trigger Modular platform for testing waveforms to 40 Gb/s and beyond Broadest coverage of data rates with optical reference receivers, electrical channels, and clock recovery Built-in S-parameters with TDR measurements Compatible with Agilent 86100A/B-series, 83480A-series,and 54750-series modules < 90 fs intrinsic jitter Open operating system – Windows® XP Pro User configurable: mainframe with slots for two modules (4 optical or electrical channels) Trigger bandwidth up to > 13 GHz (option 001) Clock recovery with adjustable loop bandwidth (see 83496B) Integration with MATLAB signal filtering and measurement automation software available The 86100C Infiniium DCA-J can be viewed as four high-powered instruments in one: A general-purpose wide-bandwidth sampling oscilloscope. PatternLock triggering significantly enhances the usability as a general purpose scope. A digital communications analyzer A time domain reflectometer A precision jitter and amplitude interference analyzer Just select the desired instrument mode and start making measurements. The 86100C Infiniium DCA-J combines extremely high accuracy and repeatability with outstanding ease of use to simplify characterizing signals from 50 MHz to 80 GHz. Digital designers can combine the mainframe and modules into four key instruments with industry leading signal integrity performance. The 86100C supports a wide range of modules for testing both optical and electrical signals. Select modules to get the specific bandwidth, filtering, and sensitivity you need.

The 86100C is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Accurate compliance testing of optical transceivers
  • Automated jitter and amplitude interference decomposition
  • Internally generated pattern trigger
  • Modular platform for testing waveforms to 40 Gb/s and beyond
  • Broadest coverage of data rates with optical reference receivers, electrical channels, and clock recovery
  • Built-in S-parameters with TDR measurements
  • Compatible with Agilent 86100A/B-series, 83480A-series,and 54750-series modules
  • < 90 fs intrinsic jitter
  • Open operating system – Windows® XP Pro
  • User configurable: mainframe with slots for two modules (4 optical or electrical channels)
  • Trigger bandwidth up to > 13 GHz (option 001)
  • Clock recovery with adjustable loop bandwidth (see 83496B)
  • Integration with MATLAB signal filtering and measurement automation software available

The 86100C Infiniium DCA-J can be viewed as four high-powered instruments in one:

  • A general-purpose wide-bandwidth sampling oscilloscope. PatternLock triggering significantly enhances the usability as a general purpose scope.
  • A digital communications analyzer
  • A time domain reflectometer
  • A precision jitter and amplitude interference analyzer

Just select the desired instrument mode and start making measurements.

The 86100C Infiniium DCA-J combines extremely high accuracy and repeatability with outstanding ease of use to simplify characterizing signals from 50 MHz to 80 GHz. Digital designers can combine the mainframe and modules into four key instruments with industry leading signal integrity performance. The 86100C supports a wide range of modules for testing both optical and electrical signals. Select modules to get the specific bandwidth, filtering, and sensitivity you need.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 86100C
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum Analyzer - SSA5085A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
Test Type Modulation
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 4.00E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details