ValueTronics International, Inc. Communication Analyzer 86100B

Description
The 86100B is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Modular platform for testing waveforms up to 40 Gb/s Compatible with Agilent 86100A-series, 83480A-series and 54750-series modules 200 fs inherent jitter Windows® 98 User Interface The Agilent 86100B is three instruments in one: A digital communications analyzer, a full featured wide-bandwidth oscilloscope, and a time-domain reflectometer. The 86100B Infiniium DCA can be viewed as three high-performance instruments in one. It’s a general-purpose wide-bandwidth sampling oscilloscope. It’s a digital communications analyzer. It’s a time domain reflectometer. Just select the instrument mode and start making measurements. For basic oscilloscope operation there is easy front panel access with that familiar analog-look and feel. A Windows®-based system lets you easily navigate through the user-interface. The 86100B supports a wide range of plug-ins for testing both optical and electrical signals. Select plug-ins to get the specific bandwidth, filtering, and sensitivity you need.
Datasheet
Description
The 86100B is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Modular platform for testing waveforms up to 40 Gb/s Compatible with Agilent 86100A-series, 83480A-series and 54750-series modules 200 fs inherent jitter Windows® 98 User Interface The Agilent 86100B is three instruments in one: A digital communications analyzer, a full featured wide-bandwidth oscilloscope, and a time-domain reflectometer. The 86100B Infiniium DCA can be viewed as three high-performance instruments in one. It’s a general-purpose wide-bandwidth sampling oscilloscope. It’s a digital communications analyzer. It’s a time domain reflectometer. Just select the instrument mode and start making measurements. For basic oscilloscope operation there is easy front panel access with that familiar analog-look and feel. A Windows®-based system lets you easily navigate through the user-interface. The 86100B supports a wide range of plug-ins for testing both optical and electrical signals. Select plug-ins to get the specific bandwidth, filtering, and sensitivity you need.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - 86100B - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
86100B
Communication Analyzer 86100B
The 86100B is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Modular platform for testing waveforms up to 40 Gb/s Compatible with Agilent 86100A-series, 83480A-series and 54750-series modules 200 fs inherent jitter Windows® 98 User Interface The Agilent 86100B is three instruments in one: A digital communications analyzer, a full featured wide-bandwidth oscilloscope, and a time-domain reflectometer. The 86100B Infiniium DCA can be viewed as three high-performance instruments in one. It’s a general-purpose wide-bandwidth sampling oscilloscope. It’s a digital communications analyzer. It’s a time domain reflectometer. Just select the instrument mode and start making measurements. For basic oscilloscope operation there is easy front panel access with that familiar analog-look and feel. A Windows®-based system lets you easily navigate through the user-interface. The 86100B supports a wide range of plug-ins for testing both optical and electrical signals. Select plug-ins to get the specific bandwidth, filtering, and sensitivity you need.

The 86100B is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Modular platform for testing waveforms up to 40 Gb/s
  • Compatible with Agilent 86100A-series, 83480A-series and 54750-series modules
  • 200 fs inherent jitter
  • Windows® 98 User Interface

The Agilent 86100B is three instruments in one: A digital communications analyzer, a full featured wide-bandwidth oscilloscope, and a time-domain reflectometer.

The 86100B Infiniium DCA can be viewed as three high-performance instruments in one. It’s a general-purpose wide-bandwidth sampling oscilloscope. It’s a digital communications analyzer. It’s a time domain reflectometer. Just select the instrument mode and start making measurements.

For basic oscilloscope operation there is easy front panel access with that familiar analog-look and feel. A Windows®-based system lets you easily navigate through the user-interface. The 86100B supports a wide range of plug-ins for testing both optical and electrical signals. Select plug-ins to get the specific bandwidth, filtering, and sensitivity you need.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 86100B
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Vector Network Analyzer - SNA5002A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
UTS3084A 8.4GHz Performance-Series Signal Analyzer - UTS3084A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details