The 86032A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays.
Additional Features:
50 GHz Lightwave Test Set
Laser Capacity Peak Power: 10mW Class IIIb
Wavelength: 1550mm
Power: 100/115/230/240V, 50/60 Hz, 70Watts
Laser Output Class IIIb Port
Laser Input 9/125um PM Fiber 10m/W Max Port
Optical Output Class IIIb Port
Optical Receiver Input 9/125um SMF Fiber 10mW Max Port
Optical Reciver RF Output Port
RF Output Port
RF REF Output Port
EXT ALC Port
RF Input Port
Remote Shut Down
ON/OFF Laser Port
The 86032A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays.
Additional Features:
- 50 GHz Lightwave Test Set
- Laser Capacity Peak Power: 10mW Class IIIb
- Wavelength: 1550mm
- Power: 100/115/230/240V, 50/60 Hz, 70Watts
- Laser Output Class IIIb Port
- Laser Input 9/125um PM Fiber 10m/W Max Port
- Optical Output Class IIIb Port
- Optical Receiver Input 9/125um SMF Fiber 10mW Max Port
- Optical Reciver RF Output Port
- RF Output Port
- RF REF Output Port
- EXT ALC Port
- RF Input Port
- Remote Shut Down
- ON/OFF Laser Port