ValueTronics International, Inc. Optical Analyzer 86030A

Description
The 86030A is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Frequency response measurements of very high-speed fiber optic components Calibrated amplitude and phase measurements Guided measurement software Performance verification procedure with verification device 45 MHz to 50 GHz modulation range LAN connectivity 1550 nm optical carrier The Agilent HP 86030A lightwave component analyzer provides measurement capability for optical and microwave components of a high-speed fiber optic transmission system. The analyzer allows optical-electrical, electrical-optical, electrical-electrica l, and optical-optical measurements to be made in both transmission and reflection modes. The integrated system accurately characterizes: Photodiodes Lasers, Optical assemblies, Transmitter/receiver pairs, Electrical microwave circuits. Guided measurement software is part of the system and provides an easy-to-use operator interface. The system is factory calibrated in amplitude and phase, providing the ability to make calibrated measurements of our components quickly and easily. A system verification device is included, and can be used periodically to insure the system's measurement integrity. The Keysight Agilent HP 86030A includes the following: HP 8510C: Vector Network Analyzer HP 8517B: S-Parameter Test Set HP 83651B: Synthesized Source HP 85056A: Standard Mechanical Calibration Kit HP 86032A: Optical Test Set HP 86030-60002: Verification Kit
Datasheet
Description
The 86030A is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Frequency response measurements of very high-speed fiber optic components Calibrated amplitude and phase measurements Guided measurement software Performance verification procedure with verification device 45 MHz to 50 GHz modulation range LAN connectivity 1550 nm optical carrier The Agilent HP 86030A lightwave component analyzer provides measurement capability for optical and microwave components of a high-speed fiber optic transmission system. The analyzer allows optical-electrical, electrical-optical, electrical-electrica l, and optical-optical measurements to be made in both transmission and reflection modes. The integrated system accurately characterizes: Photodiodes Lasers, Optical assemblies, Transmitter/receiver pairs, Electrical microwave circuits. Guided measurement software is part of the system and provides an easy-to-use operator interface. The system is factory calibrated in amplitude and phase, providing the ability to make calibrated measurements of our components quickly and easily. A system verification device is included, and can be used periodically to insure the system's measurement integrity. The Keysight Agilent HP 86030A includes the following: HP 8510C: Vector Network Analyzer HP 8517B: S-Parameter Test Set HP 83651B: Synthesized Source HP 85056A: Standard Mechanical Calibration Kit HP 86032A: Optical Test Set HP 86030-60002: Verification Kit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Analyzer - 86030A - ValueTronics International, Inc.
Elgin, IL, USA
Optical Analyzer
86030A
Optical Analyzer 86030A
The 86030A is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Frequency response measurements of very high-speed fiber optic components Calibrated amplitude and phase measurements Guided measurement software Performance verification procedure with verification device 45 MHz to 50 GHz modulation range LAN connectivity 1550 nm optical carrier The Agilent HP 86030A lightwave component analyzer provides measurement capability for optical and microwave components of a high-speed fiber optic transmission system. The analyzer allows optical-electrical, electrical-optical, electrical-electrica l, and optical-optical measurements to be made in both transmission and reflection modes. The integrated system accurately characterizes: Photodiodes Lasers, Optical assemblies, Transmitter/receiver pairs, Electrical microwave circuits. Guided measurement software is part of the system and provides an easy-to-use operator interface. The system is factory calibrated in amplitude and phase, providing the ability to make calibrated measurements of our components quickly and easily. A system verification device is included, and can be used periodically to insure the system's measurement integrity. The Keysight Agilent HP 86030A includes the following: HP 8510C: Vector Network Analyzer HP 8517B: S-Parameter Test Set HP 83651B: Synthesized Source HP 85056A: Standard Mechanical Calibration Kit HP 86032A: Optical Test Set HP 86030-60002: Verification Kit

The 86030A is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale.

Additional Features:

  • Frequency response measurements of very high-speed fiber optic components
  • Calibrated amplitude and phase measurements
  • Guided measurement software
  • Performance verification procedure with verification device
  • 45 MHz to 50 GHz modulation range
  • LAN connectivity
  • 1550 nm optical carrier

The Agilent HP 86030A lightwave component analyzer provides measurement capability for optical and microwave components of a high-speed fiber optic transmission system. The analyzer allows optical-electrical, electrical-optical, electrical-electrical, and optical-optical measurements to be made in both transmission and reflection modes.
The integrated system accurately characterizes: Photodiodes Lasers, Optical assemblies, Transmitter/receiver pairs, Electrical microwave circuits.
Guided measurement software is part of the system and provides an easy-to-use operator interface. The system is factory calibrated in amplitude and phase, providing the ability to make calibrated measurements of our components quickly and easily.
A system verification device is included, and can be used periodically to insure the system's measurement integrity.

The Keysight Agilent HP 86030A includes the following:

  • HP 8510C: Vector Network Analyzer
  • HP 8517B: S-Parameter Test Set
  • HP 83651B: Synthesized Source
  • HP 85056A: Standard Mechanical Calibration Kit
  • HP 86032A: Optical Test Set
  • HP 86030-60002: Verification Kit
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 86030A
Product Name Optical Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS1032B 3.2GHz Advanced-Series Spectrum Analyzer - UTS1032B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details