ValueTronics International, Inc. Spectrum Analyzer 8596E

Description
The 8596E is a 12.8 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-12.8 GHz Four slot cardcage Split screen display One-button measurement routines Advanced measurement functions Dual interfaces (Optional) Built-in tracking generator (Optional) E4444A BenchLink software The Agilent 8596E Spectrum Analyzers have the downloadable measurement personalities combined with the optional plug-in performance to provide tailored solutions for your application. Perform complex tests simply and quickly with measurement personalities that support applications like cable TV/broadcast, component test, electromagnetic compatibility, lightwave, and wireless communications. Downloadable measurement personalities on the Agilent 8596E combine with optional plug-in performance to provide tailored solutions for your application. The Agilent 8590 E Series' spectrum analyzers offer a wide range of performance, features, and prices designed to fit your budget. Choose from low-cost, basic performance analyzers or from higher-performance models with synthesizer accuracy. Whatever your choice, you'll find HP 8590 Series spectrum analyzers easy to use and reliable. Their expandable feature sets allow them to be easily configured to meet your growing measurement needs. Application measurement personalities customize the analyzer for tasks such as CATV, EMC, digital cellular radio, RF communication, noise-figure, and scalar network analysis measurements. You can also add a variety of printers, plotters, and other accessories. One Spectrum Analyzer for Many Applications You can change the test capabilities of these spectrum analyzers to fit specific measurement needs. A memory card reader enables you to load application measurement personalities. Complex measurement routines are reduced to a keystroke. An option cardcage, unique to the HP 8590E Series, allows you to add circuit-card options for additional capability. Optional built-in tracking generators provide a synchronously swept signal source for stimulus-response measurements. Operating any HP 8590 Series spectrum analyzer requires only minimal training. Easy-to-Use Features Numerous features make it easier to control measurements and to analyze the results. These spectrum analyzers have built-in, automatic calibration to ensure measurement consistency. Frequency panning lets you quickly reposition signals without repeated sweeps. The internal memory allows over 50 traces to be stored, and more can be stored on RAM cards using the memory-card reader. Time and date stamping come standard. Direct output to printer or plotter is available with either the HP-IB or the RS-232 interface option. Both Hewlett-Packard and selected Epson printers are supported.
Datasheet
Description
The 8596E is a 12.8 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-12.8 GHz Four slot cardcage Split screen display One-button measurement routines Advanced measurement functions Dual interfaces (Optional) Built-in tracking generator (Optional) E4444A BenchLink software The Agilent 8596E Spectrum Analyzers have the downloadable measurement personalities combined with the optional plug-in performance to provide tailored solutions for your application. Perform complex tests simply and quickly with measurement personalities that support applications like cable TV/broadcast, component test, electromagnetic compatibility, lightwave, and wireless communications. Downloadable measurement personalities on the Agilent 8596E combine with optional plug-in performance to provide tailored solutions for your application. The Agilent 8590 E Series' spectrum analyzers offer a wide range of performance, features, and prices designed to fit your budget. Choose from low-cost, basic performance analyzers or from higher-performance models with synthesizer accuracy. Whatever your choice, you'll find HP 8590 Series spectrum analyzers easy to use and reliable. Their expandable feature sets allow them to be easily configured to meet your growing measurement needs. Application measurement personalities customize the analyzer for tasks such as CATV, EMC, digital cellular radio, RF communication, noise-figure, and scalar network analysis measurements. You can also add a variety of printers, plotters, and other accessories. One Spectrum Analyzer for Many Applications You can change the test capabilities of these spectrum analyzers to fit specific measurement needs. A memory card reader enables you to load application measurement personalities. Complex measurement routines are reduced to a keystroke. An option cardcage, unique to the HP 8590E Series, allows you to add circuit-card options for additional capability. Optional built-in tracking generators provide a synchronously swept signal source for stimulus-response measurements. Operating any HP 8590 Series spectrum analyzer requires only minimal training. Easy-to-Use Features Numerous features make it easier to control measurements and to analyze the results. These spectrum analyzers have built-in, automatic calibration to ensure measurement consistency. Frequency panning lets you quickly reposition signals without repeated sweeps. The internal memory allows over 50 traces to be stored, and more can be stored on RAM cards using the memory-card reader. Time and date stamping come standard. Direct output to printer or plotter is available with either the HP-IB or the RS-232 interface option. Both Hewlett-Packard and selected Epson printers are supported.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 8596E - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
8596E
Spectrum Analyzer 8596E
The 8596E is a 12.8 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-12.8 GHz Four slot cardcage Split screen display One-button measurement routines Advanced measurement functions Dual interfaces (Optional) Built-in tracking generator (Optional) E4444A BenchLink software The Agilent 8596E Spectrum Analyzers have the downloadable measurement personalities combined with the optional plug-in performance to provide tailored solutions for your application. Perform complex tests simply and quickly with measurement personalities that support applications like cable TV/broadcast, component test, electromagnetic compatibility, lightwave, and wireless communications. Downloadable measurement personalities on the Agilent 8596E combine with optional plug-in performance to provide tailored solutions for your application. The Agilent 8590 E Series' spectrum analyzers offer a wide range of performance, features, and prices designed to fit your budget. Choose from low-cost, basic performance analyzers or from higher-performance models with synthesizer accuracy. Whatever your choice, you'll find HP 8590 Series spectrum analyzers easy to use and reliable. Their expandable feature sets allow them to be easily configured to meet your growing measurement needs. Application measurement personalities customize the analyzer for tasks such as CATV, EMC, digital cellular radio, RF communication, noise-figure, and scalar network analysis measurements. You can also add a variety of printers, plotters, and other accessories. One Spectrum Analyzer for Many Applications You can change the test capabilities of these spectrum analyzers to fit specific measurement needs. A memory card reader enables you to load application measurement personalities. Complex measurement routines are reduced to a keystroke. An option cardcage, unique to the HP 8590E Series, allows you to add circuit-card options for additional capability. Optional built-in tracking generators provide a synchronously swept signal source for stimulus-response measurements. Operating any HP 8590 Series spectrum analyzer requires only minimal training. Easy-to-Use Features Numerous features make it easier to control measurements and to analyze the results. These spectrum analyzers have built-in, automatic calibration to ensure measurement consistency. Frequency panning lets you quickly reposition signals without repeated sweeps. The internal memory allows over 50 traces to be stored, and more can be stored on RAM cards using the memory-card reader. Time and date stamping come standard. Direct output to printer or plotter is available with either the HP-IB or the RS-232 interface option. Both Hewlett-Packard and selected Epson printers are supported.

The 8596E is a 12.8 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 9 kHz-12.8 GHz
  • Four slot cardcage
  • Split screen display
  • One-button measurement routines
  • Advanced measurement functions
  • Dual interfaces (Optional)
  • Built-in tracking generator (Optional)
  • E4444A BenchLink software

The Agilent 8596E Spectrum Analyzers have the downloadable measurement personalities combined with the optional plug-in performance to provide tailored solutions for your application. Perform complex tests simply and quickly with measurement personalities that support applications like cable TV/broadcast, component test, electromagnetic compatibility, lightwave, and wireless communications.

Downloadable measurement personalities on the Agilent 8596E combine with optional plug-in performance to provide tailored solutions for your application.

The Agilent 8590 E Series' spectrum analyzers offer a wide range of performance, features, and prices designed to fit your budget. Choose from low-cost, basic performance analyzers or from higher-performance models with synthesizer accuracy. Whatever your choice, you'll find HP 8590 Series spectrum analyzers easy to use and reliable. Their expandable feature sets allow them to be easily configured to meet your growing measurement needs.

Application measurement personalities customize the analyzer for tasks such as CATV, EMC, digital cellular radio, RF communication, noise-figure, and scalar network analysis measurements. You can also add a variety of printers, plotters, and other accessories.

One Spectrum Analyzer for Many Applications
You can change the test capabilities of these spectrum analyzers to fit specific measurement needs. A memory card reader enables you to load application measurement personalities. Complex measurement routines are reduced to a keystroke. An option cardcage, unique to the HP 8590E Series, allows you to add circuit-card options for additional capability. Optional built-in tracking generators provide a synchronously swept signal source for stimulus-response measurements. Operating any HP 8590 Series spectrum analyzer requires only minimal training.

Easy-to-Use Features
Numerous features make it easier to control measurements and to analyze the results. These spectrum analyzers have built-in, automatic calibration to ensure measurement consistency. Frequency panning lets you quickly reposition signals without repeated sweeps. The internal memory allows over 50 traces to be stored, and more can be stored on RAM cards using the memory-card reader.

Time and date stamping come standard. Direct output to printer or plotter is available with either the HP-IB or the RS-232 interface option. Both Hewlett-Packard and selected Epson printers are supported.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8596E
Product Name Spectrum Analyzer
Frequency Range 1.28E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products