ValueTronics International, Inc. Spectrum Analyzer 8595A

Description
The 8595A is a 6.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 9 kHz to 6.5 GHz Dynamic Range: +30 dBm to -114 dBm Input Impedance: 50 ohms Other Features: -95 dBc/Hz Resolution Bandwidth: 1 kHz to 3 MHz Video Bandwidth: 30 Hz to 1 MHz The Agilent 8595A has a frequency range of 9 kHz to 6.5 GHz and an amplitude range of -112 to +30dBm. The 8595A has an optional built-in tracking generator. A memory-card reader is standard and enables you to load custom measurement personalities, your own programs or measurement data into the spectrum analyzer using 32-Kbyte memory cards.
Datasheet
Description
The 8595A is a 6.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 9 kHz to 6.5 GHz Dynamic Range: +30 dBm to -114 dBm Input Impedance: 50 ohms Other Features: -95 dBc/Hz Resolution Bandwidth: 1 kHz to 3 MHz Video Bandwidth: 30 Hz to 1 MHz The Agilent 8595A has a frequency range of 9 kHz to 6.5 GHz and an amplitude range of -112 to +30dBm. The 8595A has an optional built-in tracking generator. A memory-card reader is standard and enables you to load custom measurement personalities, your own programs or measurement data into the spectrum analyzer using 32-Kbyte memory cards.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 8595A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
8595A
Spectrum Analyzer 8595A
The 8595A is a 6.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 9 kHz to 6.5 GHz Dynamic Range: +30 dBm to -114 dBm Input Impedance: 50 ohms Other Features: -95 dBc/Hz Resolution Bandwidth: 1 kHz to 3 MHz Video Bandwidth: 30 Hz to 1 MHz The Agilent 8595A has a frequency range of 9 kHz to 6.5 GHz and an amplitude range of -112 to +30dBm. The 8595A has an optional built-in tracking generator. A memory-card reader is standard and enables you to load custom measurement personalities, your own programs or measurement data into the spectrum analyzer using 32-Kbyte memory cards.

The 8595A is a 6.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency Range: 9 kHz to 6.5 GHz
  • Dynamic Range: +30 dBm to -114 dBm
  • Input Impedance: 50 ohms
  • Other Features: -95 dBc/Hz
  • Resolution Bandwidth: 1 kHz to 3 MHz
  • Video Bandwidth: 30 Hz to 1 MHz

The Agilent 8595A has a frequency range of 9 kHz to 6.5 GHz and an amplitude range of -112 to +30dBm. The 8595A has an optional built-in tracking generator. A memory-card reader is standard and enables you to load custom measurement personalities, your own programs or measurement data into the spectrum analyzer using 32-Kbyte memory cards.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8595A
Product Name Spectrum Analyzer
Frequency Range 6.50E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3084T+ 8.4GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3084T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details