ValueTronics International, Inc. Spectrum Analyzer 8593A

Description
The 8593A is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 22 GHz Amplitue Range: -114 dBm to +30 dBm User memory: 32-plus Kbytes 26.5 GHz with option 026, Internal preselector Frequency accuracy: 7.5 ppm The Agilent 8593A portable spectrum analyzer offers frequency accuracy and a wide range of options for applications that demand higher performance.
Datasheet
Description
The 8593A is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 22 GHz Amplitue Range: -114 dBm to +30 dBm User memory: 32-plus Kbytes 26.5 GHz with option 026, Internal preselector Frequency accuracy: 7.5 ppm The Agilent 8593A portable spectrum analyzer offers frequency accuracy and a wide range of options for applications that demand higher performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 8593A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
8593A
Spectrum Analyzer 8593A
The 8593A is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 22 GHz Amplitue Range: -114 dBm to +30 dBm User memory: 32-plus Kbytes 26.5 GHz with option 026, Internal preselector Frequency accuracy: 7.5 ppm The Agilent 8593A portable spectrum analyzer offers frequency accuracy and a wide range of options for applications that demand higher performance.

The 8593A is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 9 kHz to 22 GHz
  • Amplitue Range: -114 dBm to +30 dBm
  • User memory: 32-plus Kbytes
  • 26.5 GHz with option 026, Internal preselector
  • Frequency accuracy: 7.5 ppm

The Agilent 8593A portable spectrum analyzer offers frequency accuracy and a wide range of options for applications that demand higher performance.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8593A
Product Name Spectrum Analyzer
Frequency Range 2.20E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 4.00E7 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details