ValueTronics International, Inc. Spectrum Analyzer 8592D

Description
The 8592D is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 9 kHz - 22 GHz Dynamic Range: +30 dBm - -112 dBm Input Impedance: 50 ohms Other Features: -95 dBc/Hz Resolution Bandwidth: 1 kHz - 3 MHz Video Bandwidth: 30 Hz - 1 MHz
Description
The 8592D is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 9 kHz - 22 GHz Dynamic Range: +30 dBm - -112 dBm Input Impedance: 50 ohms Other Features: -95 dBc/Hz Resolution Bandwidth: 1 kHz - 3 MHz Video Bandwidth: 30 Hz - 1 MHz

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 8592D - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
8592D
Spectrum Analyzer 8592D
The 8592D is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 9 kHz - 22 GHz Dynamic Range: +30 dBm - -112 dBm Input Impedance: 50 ohms Other Features: -95 dBc/Hz Resolution Bandwidth: 1 kHz - 3 MHz Video Bandwidth: 30 Hz - 1 MHz

The 8592D is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency Range: 9 kHz - 22 GHz
  • Dynamic Range: +30 dBm - -112 dBm
  • Input Impedance: 50 ohms
  • Other Features: -95 dBc/Hz
  • Resolution Bandwidth: 1 kHz - 3 MHz
  • Video Bandwidth: 30 Hz - 1 MHz
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8592D
Product Name Spectrum Analyzer
Frequency Range 2.20E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3084T+ 8.4GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3084T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details