ValueTronics International, Inc. Spectrum Analyzer 8592A

Description
The 8592A is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: 50 kHz to 22 GHz Resolution of 1 kHz to 3 MHz in 1, 3 sequence. Input amplitude range is: - 109 dBm to + 30 dBm. Store and recall different control settings and trace displays Frequency accuracy is ± 2.7 MHz at 22 GHz Displayed average noise is less than - 88 dBm The Agilent 8592A Spectrum Analyzer is a light weight, compact and easy to use portable analyzer ideally suited for field or bench use. 4 control setup, everything else is automatic. It has built in preselector and comb filters. Over 100 functions can be programmed on the Agilent 9592A from 3 different optional computer interfaces. and displayed average noise is less than - 88 dBm.
Description
The 8592A is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: 50 kHz to 22 GHz Resolution of 1 kHz to 3 MHz in 1, 3 sequence. Input amplitude range is: - 109 dBm to + 30 dBm. Store and recall different control settings and trace displays Frequency accuracy is ± 2.7 MHz at 22 GHz Displayed average noise is less than - 88 dBm The Agilent 8592A Spectrum Analyzer is a light weight, compact and easy to use portable analyzer ideally suited for field or bench use. 4 control setup, everything else is automatic. It has built in preselector and comb filters. Over 100 functions can be programmed on the Agilent 9592A from 3 different optional computer interfaces. and displayed average noise is less than - 88 dBm.

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 8592A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
8592A
Spectrum Analyzer 8592A
The 8592A is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: 50 kHz to 22 GHz Resolution of 1 kHz to 3 MHz in 1, 3 sequence. Input amplitude range is: - 109 dBm to + 30 dBm. Store and recall different control settings and trace displays Frequency accuracy is ± 2.7 MHz at 22 GHz Displayed average noise is less than - 88 dBm The Agilent 8592A Spectrum Analyzer is a light weight, compact and easy to use portable analyzer ideally suited for field or bench use. 4 control setup, everything else is automatic. It has built in preselector and comb filters. Over 100 functions can be programmed on the Agilent 9592A from 3 different optional computer interfaces. and displayed average noise is less than - 88 dBm.

The 8592A is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • 50 kHz to 22 GHz
  • Resolution of 1 kHz to 3 MHz in 1, 3 sequence.
  • Input amplitude range is: - 109 dBm to + 30 dBm.
  • Store and recall different control settings and trace displays
  • Frequency accuracy is ± 2.7 MHz at 22 GHz
  • Displayed average noise is less than - 88 dBm

The Agilent 8592A Spectrum Analyzer is a light weight, compact and easy to use portable analyzer ideally suited for field or bench use. 4 control setup, everything else is automatic. It has built in preselector and comb filters. Over 100 functions can be programmed on the Agilent 9592A from 3 different optional computer interfaces. and displayed average noise is less than - 88 dBm.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8592A
Product Name Spectrum Analyzer
Frequency Range 0.0220 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS5026A 26.5GHz Performance-Series Signal Analyzer - UTS5026A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 2.65E7 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details