ValueTronics International, Inc. Spectrum Analyzer 8591EM

Description
The 8591EM is a 1.8 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-1.8 GHz Setup keys link predefined CISPR bands with correct video and CISPR resolution bandwidths Built-in amplitude correction automatically corrects for antenna, amplifier, and cable losses Limit-line displays simultaneously compare device signals with up to two regulatory limits and a specified measurement margin Predefined routines automatically measure all signals over a specified frequency range Measure, store, and report up to 239 signals automatically The Agilent 8591EM is a stand-alone, automated EMC precompliance analyzer that reduces the time it takes to find, measure and document radiated and conducted EMI emissions. It belongs to the 8590EM series of EMC analyzers, which do not require an external computer and automation software to perform automated EMC measurements. With an upper frequency of 1.8 GHz, the 8591EM can perform precompliance tests on products with clock frequencies up to 108 MHz. The 8591EM has two modes of operation: EMI analysis and spectrum analysis. With the press of a key, this analyzer converts from EMC analyzer to full-function spectrum analyzer for use in a wide variety of non-EMC applications.
Datasheet
Description
The 8591EM is a 1.8 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-1.8 GHz Setup keys link predefined CISPR bands with correct video and CISPR resolution bandwidths Built-in amplitude correction automatically corrects for antenna, amplifier, and cable losses Limit-line displays simultaneously compare device signals with up to two regulatory limits and a specified measurement margin Predefined routines automatically measure all signals over a specified frequency range Measure, store, and report up to 239 signals automatically The Agilent 8591EM is a stand-alone, automated EMC precompliance analyzer that reduces the time it takes to find, measure and document radiated and conducted EMI emissions. It belongs to the 8590EM series of EMC analyzers, which do not require an external computer and automation software to perform automated EMC measurements. With an upper frequency of 1.8 GHz, the 8591EM can perform precompliance tests on products with clock frequencies up to 108 MHz. The 8591EM has two modes of operation: EMI analysis and spectrum analysis. With the press of a key, this analyzer converts from EMC analyzer to full-function spectrum analyzer for use in a wide variety of non-EMC applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 8591EM - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
8591EM
Spectrum Analyzer 8591EM
The 8591EM is a 1.8 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-1.8 GHz Setup keys link predefined CISPR bands with correct video and CISPR resolution bandwidths Built-in amplitude correction automatically corrects for antenna, amplifier, and cable losses Limit-line displays simultaneously compare device signals with up to two regulatory limits and a specified measurement margin Predefined routines automatically measure all signals over a specified frequency range Measure, store, and report up to 239 signals automatically The Agilent 8591EM is a stand-alone, automated EMC precompliance analyzer that reduces the time it takes to find, measure and document radiated and conducted EMI emissions. It belongs to the 8590EM series of EMC analyzers, which do not require an external computer and automation software to perform automated EMC measurements. With an upper frequency of 1.8 GHz, the 8591EM can perform precompliance tests on products with clock frequencies up to 108 MHz. The 8591EM has two modes of operation: EMI analysis and spectrum analysis. With the press of a key, this analyzer converts from EMC analyzer to full-function spectrum analyzer for use in a wide variety of non-EMC applications.

The 8591EM is a 1.8 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 9 kHz-1.8 GHz
  • Setup keys link predefined CISPR bands with correct video and CISPR resolution bandwidths
  • Built-in amplitude correction automatically corrects for antenna, amplifier, and cable losses
  • Limit-line displays simultaneously compare device signals with up to two regulatory limits and a specified measurement margin
  • Predefined routines automatically measure all signals over a specified frequency range
  • Measure, store, and report up to 239 signals automatically

The Agilent 8591EM is a stand-alone, automated EMC precompliance analyzer that reduces the time it takes to find, measure and document radiated and conducted EMI emissions. It belongs to the 8590EM series of EMC analyzers, which do not require an external computer and automation software to perform automated EMC measurements. With an upper frequency of 1.8 GHz, the 8591EM can perform precompliance tests on products with clock frequencies up to 108 MHz. The 8591EM has two modes of operation: EMI analysis and spectrum analysis. With the press of a key, this analyzer converts from EMC analyzer to full-function spectrum analyzer for use in a wide variety of non-EMC applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8591EM
Product Name Spectrum Analyzer
Frequency Range 1.80E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 4.00E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details