ValueTronics International, Inc. Spectrum Analyzer 8591C

Description
The 8591C is a 1.8 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 1 MHz to 1.8 GHz Twenty-millisecond RF sweep time ±1.5 dB frequency response accuracy One-button FCC proof of performance CATV measurements Rugged, portable, weather-resistant package Protective soft yellow carrying case included Thirty-minute warm up Built-in preamplifier The 8591C Cable TV analyzer provides dedicated non-interfering RF and video measurements in a durable, economical instrument. The one-button measurements can be used for flexible troubleshooting or to test the entire system automatically at the touch of a button. The flexible hardware and software design lets you easily upgrade the analyzer to accommodate changes in required measurements and measurement techniques. For added flexibility, NTSC format is standard, with options available for worldwide PAL and SECAM formats and frequency plans.
Datasheet
Description
The 8591C is a 1.8 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 1 MHz to 1.8 GHz Twenty-millisecond RF sweep time ±1.5 dB frequency response accuracy One-button FCC proof of performance CATV measurements Rugged, portable, weather-resistant package Protective soft yellow carrying case included Thirty-minute warm up Built-in preamplifier The 8591C Cable TV analyzer provides dedicated non-interfering RF and video measurements in a durable, economical instrument. The one-button measurements can be used for flexible troubleshooting or to test the entire system automatically at the touch of a button. The flexible hardware and software design lets you easily upgrade the analyzer to accommodate changes in required measurements and measurement techniques. For added flexibility, NTSC format is standard, with options available for worldwide PAL and SECAM formats and frequency plans.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 8591C - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
8591C
Spectrum Analyzer 8591C
The 8591C is a 1.8 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 1 MHz to 1.8 GHz Twenty-millisecond RF sweep time ±1.5 dB frequency response accuracy One-button FCC proof of performance CATV measurements Rugged, portable, weather-resistant package Protective soft yellow carrying case included Thirty-minute warm up Built-in preamplifier The 8591C Cable TV analyzer provides dedicated non-interfering RF and video measurements in a durable, economical instrument. The one-button measurements can be used for flexible troubleshooting or to test the entire system automatically at the touch of a button. The flexible hardware and software design lets you easily upgrade the analyzer to accommodate changes in required measurements and measurement techniques. For added flexibility, NTSC format is standard, with options available for worldwide PAL and SECAM formats and frequency plans.

The 8591C is a 1.8 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 1 MHz to 1.8 GHz
  • Twenty-millisecond RF sweep time
  • ±1.5 dB frequency response accuracy
  • One-button FCC proof of performance CATV measurements
  • Rugged, portable, weather-resistant package
  • Protective soft yellow carrying case included
  • Thirty-minute warm up
  • Built-in preamplifier

The 8591C Cable TV analyzer provides dedicated non-interfering RF and video measurements in a durable, economical instrument. The one-button measurements can be used for flexible troubleshooting or to test the entire system automatically at the touch of a button. The flexible hardware and software design lets you easily upgrade the analyzer to accommodate changes in required measurements and measurement techniques. For added flexibility, NTSC format is standard, with options available for worldwide PAL and SECAM formats and frequency plans.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8591C
Product Name Spectrum Analyzer
Frequency Range 1.80E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products