ValueTronics International, Inc. Spectrum Analyzer 8591A

Description
The 8591A is a 1.8 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-1.8 GHz Amplitude range: -115dBm to +30dBm Programmable interface GPIP and RS232C 32-plus Kbytes of user memory Wide range of add-on features Custom measurement personalities The Agilent 8591A offers general purpose measurement capabilities from 9 kHz to 1.8 GHz with a wide amplitude range extending from -115dBm to +30dBm.
Datasheet
Description
The 8591A is a 1.8 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-1.8 GHz Amplitude range: -115dBm to +30dBm Programmable interface GPIP and RS232C 32-plus Kbytes of user memory Wide range of add-on features Custom measurement personalities The Agilent 8591A offers general purpose measurement capabilities from 9 kHz to 1.8 GHz with a wide amplitude range extending from -115dBm to +30dBm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 8591A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
8591A
Spectrum Analyzer 8591A
The 8591A is a 1.8 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-1.8 GHz Amplitude range: -115dBm to +30dBm Programmable interface GPIP and RS232C 32-plus Kbytes of user memory Wide range of add-on features Custom measurement personalities The Agilent 8591A offers general purpose measurement capabilities from 9 kHz to 1.8 GHz with a wide amplitude range extending from -115dBm to +30dBm.

The 8591A is a 1.8 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 9 kHz-1.8 GHz
  • Amplitude range: -115dBm to +30dBm
  • Programmable interface GPIP and RS232C
  • 32-plus Kbytes of user memory
  • Wide range of add-on features
  • Custom measurement personalities

The Agilent 8591A offers general purpose measurement capabilities from 9 kHz to 1.8 GHz with a wide amplitude range extending from -115dBm to +30dBm.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8591A
Product Name Spectrum Analyzer
Frequency Range 1.80E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

UTS1015B 1.5GHz Advanced-Series Spectrum Analyzer - UTS1015B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 2.65E7 kHz
View Details
Spectrum & Vector Network Analyzer - SHA852A - Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
Test Type Modulation
View Details