ValueTronics International, Inc. Spectrum Analyzer 8590D

Description
The 8590D is a 1.8 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 9 kHz - 1.8 GHz Amplitude range: -115 to +30 dBm Resolution Bandwidth: 3 kHz - 3 MHz 60dB range input attenuator Easy-to-use, expandable, portable spectrum analyzers One-button measurements for FFT, TOI, ACP, and more Expanded memory and trace-storage capability Custom measurement personalities Application-specific measurements Digital RF communication personalities The Agilent 8590D is an easy-to-use and reliable 1.8 GHz Spectrum Analyzer. Application measurement personalities customize the analyzer for tasks such as CATV, EMC, digital cellular radio, RF communications, noise-figure, and scalar network analysis measurements.
Datasheet
Description
The 8590D is a 1.8 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 9 kHz - 1.8 GHz Amplitude range: -115 to +30 dBm Resolution Bandwidth: 3 kHz - 3 MHz 60dB range input attenuator Easy-to-use, expandable, portable spectrum analyzers One-button measurements for FFT, TOI, ACP, and more Expanded memory and trace-storage capability Custom measurement personalities Application-specific measurements Digital RF communication personalities The Agilent 8590D is an easy-to-use and reliable 1.8 GHz Spectrum Analyzer. Application measurement personalities customize the analyzer for tasks such as CATV, EMC, digital cellular radio, RF communications, noise-figure, and scalar network analysis measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 8590D - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
8590D
Spectrum Analyzer 8590D
The 8590D is a 1.8 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 9 kHz - 1.8 GHz Amplitude range: -115 to +30 dBm Resolution Bandwidth: 3 kHz - 3 MHz 60dB range input attenuator Easy-to-use, expandable, portable spectrum analyzers One-button measurements for FFT, TOI, ACP, and more Expanded memory and trace-storage capability Custom measurement personalities Application-specific measurements Digital RF communication personalities The Agilent 8590D is an easy-to-use and reliable 1.8 GHz Spectrum Analyzer. Application measurement personalities customize the analyzer for tasks such as CATV, EMC, digital cellular radio, RF communications, noise-figure, and scalar network analysis measurements.

The 8590D is a 1.8 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency Range: 9 kHz - 1.8 GHz
  • Amplitude range: -115 to +30 dBm
  • Resolution Bandwidth: 3 kHz - 3 MHz
  • 60dB range input attenuator
  • Easy-to-use, expandable, portable spectrum analyzers
  • One-button measurements for FFT, TOI, ACP, and more
  • Expanded memory and trace-storage capability
  • Custom measurement personalities
  • Application-specific measurements
  • Digital RF communication personalities

The Agilent 8590D is an easy-to-use and reliable 1.8 GHz Spectrum Analyzer. Application measurement personalities customize the analyzer for tasks such as CATV, EMC, digital cellular radio, RF communications, noise-figure, and scalar network analysis measurements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8590D
Product Name Spectrum Analyzer
Frequency Range 1.80E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products