ValueTronics International, Inc. Spectrum Analyzer 8590B

Description
The 8590B is a 1.8 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-1.8 GHz Amplitude range: -115 to +30 dBm Resolution bandwidth: 3 kHz to 3 MHz Input Attenuator: 60 dB range Sturdy and lightweight HP-IB Interface The Agilent 8590B is sturdy and lightweight portable spectrum analyzer with a frequency range of 9 kHz to 1.8 GHz and a wide amplitude range of -115 to +30dBM. The 8590B features 32 Kbytes of non-volatile program memory and the ability to incorporate custom programs or measurement personalities. 50 traces can be stored without using program memory. A built-in clock/calendar stamps your trace data with the time and date. You can add titles to your stored traces throught the front-panel keys, with a controller over the bus, or with an optional keyboard.
Datasheet
Description
The 8590B is a 1.8 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-1.8 GHz Amplitude range: -115 to +30 dBm Resolution bandwidth: 3 kHz to 3 MHz Input Attenuator: 60 dB range Sturdy and lightweight HP-IB Interface The Agilent 8590B is sturdy and lightweight portable spectrum analyzer with a frequency range of 9 kHz to 1.8 GHz and a wide amplitude range of -115 to +30dBM. The 8590B features 32 Kbytes of non-volatile program memory and the ability to incorporate custom programs or measurement personalities. 50 traces can be stored without using program memory. A built-in clock/calendar stamps your trace data with the time and date. You can add titles to your stored traces throught the front-panel keys, with a controller over the bus, or with an optional keyboard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 8590B - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
8590B
Spectrum Analyzer 8590B
The 8590B is a 1.8 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-1.8 GHz Amplitude range: -115 to +30 dBm Resolution bandwidth: 3 kHz to 3 MHz Input Attenuator: 60 dB range Sturdy and lightweight HP-IB Interface The Agilent 8590B is sturdy and lightweight portable spectrum analyzer with a frequency range of 9 kHz to 1.8 GHz and a wide amplitude range of -115 to +30dBM. The 8590B features 32 Kbytes of non-volatile program memory and the ability to incorporate custom programs or measurement personalities. 50 traces can be stored without using program memory. A built-in clock/calendar stamps your trace data with the time and date. You can add titles to your stored traces throught the front-panel keys, with a controller over the bus, or with an optional keyboard.

The 8590B is a 1.8 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 9 kHz-1.8 GHz
  • Amplitude range: -115 to +30 dBm
  • Resolution bandwidth: 3 kHz to 3 MHz
  • Input Attenuator: 60 dB range
  • Sturdy and lightweight
  • HP-IB Interface

The Agilent 8590B is sturdy and lightweight portable spectrum analyzer with a frequency range of 9 kHz to 1.8 GHz and a wide amplitude range of -115 to +30dBM. The 8590B features 32 Kbytes of non-volatile program memory and the ability to incorporate custom programs or measurement personalities. 50 traces can be stored without using program memory. A built-in clock/calendar stamps your trace data with the time and date. You can add titles to your stored traces throught the front-panel keys, with a controller over the bus, or with an optional keyboard.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8590B
Product Name Spectrum Analyzer
Frequency Range 1.80E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3084A 8.4GHz Performance-Series Signal Analyzer - UTS3084A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 1.36E7 kHz
View Details