ValueTronics International, Inc. Spectrum Analyzer 8570A

Description
The 8570A is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 MHz-22 GHz Digital Storage GPIB interface +/- 9 MHz Center frequency accuracy On screen readouts of all control settings Resolution bandwidth: 1 kHz to 3 MHz The dynamic range: +30 dBm to -110 dBm The performance and ease-of-use of the Agilent 8570A Spectrum Analyzer make it an ideal choice for lab, production, and field uses. The internal preselector provides wide dynamic range necessary for many applications while it simplifies signal identification. Precise measurements are made quickly and easily with features such as three-knob operation and digital display. Documented results are conveniently obtained with the direct-to-plotter HP-IB output.
Description
The 8570A is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 MHz-22 GHz Digital Storage GPIB interface +/- 9 MHz Center frequency accuracy On screen readouts of all control settings Resolution bandwidth: 1 kHz to 3 MHz The dynamic range: +30 dBm to -110 dBm The performance and ease-of-use of the Agilent 8570A Spectrum Analyzer make it an ideal choice for lab, production, and field uses. The internal preselector provides wide dynamic range necessary for many applications while it simplifies signal identification. Precise measurements are made quickly and easily with features such as three-knob operation and digital display. Documented results are conveniently obtained with the direct-to-plotter HP-IB output.

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 8570A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
8570A
Spectrum Analyzer 8570A
The 8570A is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 MHz-22 GHz Digital Storage GPIB interface +/- 9 MHz Center frequency accuracy On screen readouts of all control settings Resolution bandwidth: 1 kHz to 3 MHz The dynamic range: +30 dBm to -110 dBm The performance and ease-of-use of the Agilent 8570A Spectrum Analyzer make it an ideal choice for lab, production, and field uses. The internal preselector provides wide dynamic range necessary for many applications while it simplifies signal identification. Precise measurements are made quickly and easily with features such as three-knob operation and digital display. Documented results are conveniently obtained with the direct-to-plotter HP-IB output.

The 8570A is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 10 MHz-22 GHz
  • Digital Storage
  • GPIB interface
  • +/- 9 MHz Center frequency accuracy
  • On screen readouts of all control settings
  • Resolution bandwidth: 1 kHz to 3 MHz
  • The dynamic range: +30 dBm to -110 dBm

The performance and ease-of-use of the Agilent 8570A Spectrum Analyzer make it an ideal choice for lab, production, and field uses. The internal preselector provides wide dynamic range necessary for many applications while it simplifies signal identification. Precise measurements are made quickly and easily with features such as three-knob operation and digital display. Documented results are conveniently obtained with the direct-to-plotter HP-IB output.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8570A
Product Name Spectrum Analyzer
Frequency Range 2.20E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

UTS1015B 1.5GHz Advanced-Series Spectrum Analyzer - UTS1015B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
Spectrum & Vector Network Analyzer - SHA852A - Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
Test Type Modulation
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details