ValueTronics International, Inc. Spectrum Analyzer 8569A

Description
The 8569A is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 10 MHz - 22 GHz Dynamic Range: +30dBm - -135dBm Input Impedance: 50 ohms Resolution Bandwidth: 10 Hz- 3 MHz Video Bandwidth: 1 Hz- 3 MHz The Agilent 8569A Microwave Spectrum Analyzer provides an excellent sensitivity and internal preselection assuring a wide, spurious-free measurement range which is necessary for production applications, while the digital display and coupled controls speed measurement routines. Preset the Agilent 8569A to the color-coded, "basic operation", settings and use the coupled controls to make most measurements in three easy steps: tune to the signal, select a span and raise it to the reference level. The Agilent 8569A Microwave Spectrum Analyzer provides an excellent sensitivity and internal preselection assuring a wide, spurious-free measurement range which is necessary for production applications, while the digital display and coupled controls speed.
Datasheet
Description
The 8569A is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 10 MHz - 22 GHz Dynamic Range: +30dBm - -135dBm Input Impedance: 50 ohms Resolution Bandwidth: 10 Hz- 3 MHz Video Bandwidth: 1 Hz- 3 MHz The Agilent 8569A Microwave Spectrum Analyzer provides an excellent sensitivity and internal preselection assuring a wide, spurious-free measurement range which is necessary for production applications, while the digital display and coupled controls speed measurement routines. Preset the Agilent 8569A to the color-coded, "basic operation", settings and use the coupled controls to make most measurements in three easy steps: tune to the signal, select a span and raise it to the reference level. The Agilent 8569A Microwave Spectrum Analyzer provides an excellent sensitivity and internal preselection assuring a wide, spurious-free measurement range which is necessary for production applications, while the digital display and coupled controls speed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 8569A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
8569A
Spectrum Analyzer 8569A
The 8569A is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 10 MHz - 22 GHz Dynamic Range: +30dBm - -135dBm Input Impedance: 50 ohms Resolution Bandwidth: 10 Hz- 3 MHz Video Bandwidth: 1 Hz- 3 MHz The Agilent 8569A Microwave Spectrum Analyzer provides an excellent sensitivity and internal preselection assuring a wide, spurious-free measurement range which is necessary for production applications, while the digital display and coupled controls speed measurement routines. Preset the Agilent 8569A to the color-coded, "basic operation", settings and use the coupled controls to make most measurements in three easy steps: tune to the signal, select a span and raise it to the reference level. The Agilent 8569A Microwave Spectrum Analyzer provides an excellent sensitivity and internal preselection assuring a wide, spurious-free measurement range which is necessary for production applications, while the digital display and coupled controls speed.

The 8569A is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency Range: 10 MHz - 22 GHz
  • Dynamic Range: +30dBm - -135dBm
  • Input Impedance: 50 ohms
  • Resolution Bandwidth: 10 Hz- 3 MHz
  • Video Bandwidth: 1 Hz- 3 MHz

The Agilent 8569A Microwave Spectrum Analyzer provides an excellent sensitivity and internal preselection assuring a wide, spurious-free measurement range which is necessary for production applications, while the digital display and coupled controls speed measurement routines.

Preset the Agilent 8569A to the color-coded, "basic operation", settings and use the coupled controls to make most measurements in three easy steps: tune to the signal, select a span and raise it to the reference level.

The Agilent 8569A Microwave Spectrum Analyzer provides an excellent sensitivity and internal preselection assuring a wide, spurious-free measurement range which is necessary for production applications, while the digital display and coupled controls speed.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8569A
Product Name Spectrum Analyzer
Frequency Range 2.20E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products