ValueTronics International, Inc. Spectrum Analyzer 8568B

Description
The 8568B is a 1.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 Hz to 1.5 GHz Exceptional frequency stability and sensitivity Powerful signal- and trace-processing functions Up to four trace markers with amplitude and frequency readout Stores traces, instrument states and custom downloadable programs (DLPs) The Agilent 8568B Spectrum Analyzers ares for bench and ATE use. The exceptional frequency stability of the 8568B permits measurements with a 10 Hz bandwidth. This narrow resolution bandwidth yields noise levels as low as -135 dBm. The 8568B provides excellent frequency stability, sensitivity, and frequency reference accuracy combine to allow very accurate measurement of small signals in the presence of large ones. Multiple traces can be displayed on the Agilent 8568B to measure residual FM or drift, or to conduct real-time surveillance over a wide frequency range. The analyzer control settings can be saved in non-volatile memory. Complex measurement routines can be created on an external controller, stored in the analyzer's user RAM, and executed using a single custom softkey. By adding measurement accessories and options, the Agilent 8568B Spectrum Analyzers fit into many applications, including electromagnetic compatibility (EMC) testing, automated broadband signal surveillance, and component stimulus-response testing.
Datasheet
Description
The 8568B is a 1.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 Hz to 1.5 GHz Exceptional frequency stability and sensitivity Powerful signal- and trace-processing functions Up to four trace markers with amplitude and frequency readout Stores traces, instrument states and custom downloadable programs (DLPs) The Agilent 8568B Spectrum Analyzers ares for bench and ATE use. The exceptional frequency stability of the 8568B permits measurements with a 10 Hz bandwidth. This narrow resolution bandwidth yields noise levels as low as -135 dBm. The 8568B provides excellent frequency stability, sensitivity, and frequency reference accuracy combine to allow very accurate measurement of small signals in the presence of large ones. Multiple traces can be displayed on the Agilent 8568B to measure residual FM or drift, or to conduct real-time surveillance over a wide frequency range. The analyzer control settings can be saved in non-volatile memory. Complex measurement routines can be created on an external controller, stored in the analyzer's user RAM, and executed using a single custom softkey. By adding measurement accessories and options, the Agilent 8568B Spectrum Analyzers fit into many applications, including electromagnetic compatibility (EMC) testing, automated broadband signal surveillance, and component stimulus-response testing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 8568B - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
8568B
Spectrum Analyzer 8568B
The 8568B is a 1.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 Hz to 1.5 GHz Exceptional frequency stability and sensitivity Powerful signal- and trace-processing functions Up to four trace markers with amplitude and frequency readout Stores traces, instrument states and custom downloadable programs (DLPs) The Agilent 8568B Spectrum Analyzers ares for bench and ATE use. The exceptional frequency stability of the 8568B permits measurements with a 10 Hz bandwidth. This narrow resolution bandwidth yields noise levels as low as -135 dBm. The 8568B provides excellent frequency stability, sensitivity, and frequency reference accuracy combine to allow very accurate measurement of small signals in the presence of large ones. Multiple traces can be displayed on the Agilent 8568B to measure residual FM or drift, or to conduct real-time surveillance over a wide frequency range. The analyzer control settings can be saved in non-volatile memory. Complex measurement routines can be created on an external controller, stored in the analyzer's user RAM, and executed using a single custom softkey. By adding measurement accessories and options, the Agilent 8568B Spectrum Analyzers fit into many applications, including electromagnetic compatibility (EMC) testing, automated broadband signal surveillance, and component stimulus-response testing.

The 8568B is a 1.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 100 Hz to 1.5 GHz
  • Exceptional frequency stability and sensitivity
  • Powerful signal- and trace-processing functions
  • Up to four trace markers with amplitude and frequency readout
  • Stores traces, instrument states and custom downloadable programs (DLPs)

The Agilent 8568B Spectrum Analyzers ares for bench and ATE use. The exceptional frequency stability of the 8568B permits measurements with a 10 Hz bandwidth. This narrow resolution bandwidth yields noise levels as low as -135 dBm.
The 8568B provides excellent frequency stability, sensitivity, and frequency reference accuracy combine to allow very accurate measurement of small signals in the presence of large ones. Multiple traces can be displayed on the Agilent 8568B to measure residual FM or drift, or to conduct real-time surveillance over a wide frequency range.
The analyzer control settings can be saved in non-volatile memory. Complex measurement routines can be created on an external controller, stored in the analyzer's user RAM, and executed using a single custom softkey. By adding measurement accessories and options, the Agilent 8568B Spectrum Analyzers fit into many applications, including electromagnetic compatibility (EMC) testing, automated broadband signal surveillance, and component stimulus-response testing.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8568B
Product Name Spectrum Analyzer
Frequency Range 1.50E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
Spectrum Analyzer - SSA3015X Plus - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details