ValueTronics International, Inc. Spectrum Analyzer 8568A

Description
The 8568A is a 1.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 100 Hz-1.5 GHz Dynamic Range: +30 dBm - -137 dBm Resolution Bandwidth: 10 Hz - 3 MHz Video Bandwidth: 1 Hz - 3 MHz Digital display Store and recall of settings IEEE-488 interface The Agilent 8568A is a high performance unit for bench and remote operation which covers the 100 Hz to 1.5 GHz frequency range. Frequency stabilized local oscillators and an internal counter bring unequaled measurement precision to RF spectrum analysis. Exceptional frequency stability and local oscillator spectral purity enables the use of a 10 Hz resolution bandwidth to make difficult, close-in sideband measurements on RF signals. An internal microprocessor opens new horizons of operator convenience features. Digital display, store and recall of control settings, automatic zoom-in and signal track functions are administered by powerful firmware within the Agilent 8568A, simplifying operation.
Description
The 8568A is a 1.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 100 Hz-1.5 GHz Dynamic Range: +30 dBm - -137 dBm Resolution Bandwidth: 10 Hz - 3 MHz Video Bandwidth: 1 Hz - 3 MHz Digital display Store and recall of settings IEEE-488 interface The Agilent 8568A is a high performance unit for bench and remote operation which covers the 100 Hz to 1.5 GHz frequency range. Frequency stabilized local oscillators and an internal counter bring unequaled measurement precision to RF spectrum analysis. Exceptional frequency stability and local oscillator spectral purity enables the use of a 10 Hz resolution bandwidth to make difficult, close-in sideband measurements on RF signals. An internal microprocessor opens new horizons of operator convenience features. Digital display, store and recall of control settings, automatic zoom-in and signal track functions are administered by powerful firmware within the Agilent 8568A, simplifying operation.

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 8568A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
8568A
Spectrum Analyzer 8568A
The 8568A is a 1.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 100 Hz-1.5 GHz Dynamic Range: +30 dBm - -137 dBm Resolution Bandwidth: 10 Hz - 3 MHz Video Bandwidth: 1 Hz - 3 MHz Digital display Store and recall of settings IEEE-488 interface The Agilent 8568A is a high performance unit for bench and remote operation which covers the 100 Hz to 1.5 GHz frequency range. Frequency stabilized local oscillators and an internal counter bring unequaled measurement precision to RF spectrum analysis. Exceptional frequency stability and local oscillator spectral purity enables the use of a 10 Hz resolution bandwidth to make difficult, close-in sideband measurements on RF signals. An internal microprocessor opens new horizons of operator convenience features. Digital display, store and recall of control settings, automatic zoom-in and signal track functions are administered by powerful firmware within the Agilent 8568A, simplifying operation.

The 8568A is a 1.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency Range: 100 Hz-1.5 GHz
  • Dynamic Range: +30 dBm - -137 dBm
  • Resolution Bandwidth: 10 Hz - 3 MHz
  • Video Bandwidth: 1 Hz - 3 MHz
  • Digital display
  • Store and recall of settings
  • IEEE-488 interface

The Agilent 8568A is a high performance unit for bench and remote operation which covers the 100 Hz to 1.5 GHz frequency range. Frequency stabilized local oscillators and an internal counter bring unequaled measurement precision to RF spectrum analysis. Exceptional frequency stability and local oscillator spectral purity enables the use of a 10 Hz resolution bandwidth to make difficult, close-in sideband measurements on RF signals. An internal microprocessor opens new horizons of operator convenience features. Digital display, store and recall of control settings, automatic zoom-in and signal track functions are administered by powerful firmware within the Agilent 8568A, simplifying operation.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8568A
Product Name Spectrum Analyzer
Frequency Range 1.50E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products