ValueTronics International, Inc. Spectrum Analyzer 8567A

Description
The 8567A is a 1.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 kHz to 1.5 GHz Resolution bandwidth: 1 kHz The internal timebase: TCXO Single input port that is DC coupled The Agilent 8567A is a high-performance spectrum analyzers for bench and ATE use. Multiple traces can be displayed to measure residual FM or drift, or to conduct real-time surveillance over a wide frequency range. The analyzer control settings can be saved in non-volatile memory. Complex measurement routines can be created on an external controller, stored in the analyzer's user RAM, and executed using a single custom softkey. By adding measurement accessories and options, the Agilent 8567A Spectrum Analyzer fits into many applications, including electromagnetic compatibility (EMC) testing, automated broadband signal surveillance, and component stimulus-response testing.
Description
The 8567A is a 1.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 kHz to 1.5 GHz Resolution bandwidth: 1 kHz The internal timebase: TCXO Single input port that is DC coupled The Agilent 8567A is a high-performance spectrum analyzers for bench and ATE use. Multiple traces can be displayed to measure residual FM or drift, or to conduct real-time surveillance over a wide frequency range. The analyzer control settings can be saved in non-volatile memory. Complex measurement routines can be created on an external controller, stored in the analyzer's user RAM, and executed using a single custom softkey. By adding measurement accessories and options, the Agilent 8567A Spectrum Analyzer fits into many applications, including electromagnetic compatibility (EMC) testing, automated broadband signal surveillance, and component stimulus-response testing.

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 8567A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
8567A
Spectrum Analyzer 8567A
The 8567A is a 1.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 kHz to 1.5 GHz Resolution bandwidth: 1 kHz The internal timebase: TCXO Single input port that is DC coupled The Agilent 8567A is a high-performance spectrum analyzers for bench and ATE use. Multiple traces can be displayed to measure residual FM or drift, or to conduct real-time surveillance over a wide frequency range. The analyzer control settings can be saved in non-volatile memory. Complex measurement routines can be created on an external controller, stored in the analyzer's user RAM, and executed using a single custom softkey. By adding measurement accessories and options, the Agilent 8567A Spectrum Analyzer fits into many applications, including electromagnetic compatibility (EMC) testing, automated broadband signal surveillance, and component stimulus-response testing.

The 8567A is a 1.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 10 kHz to 1.5 GHz
  • Resolution bandwidth: 1 kHz
  • The internal timebase: TCXO
  • Single input port that is DC coupled

The Agilent 8567A is a high-performance spectrum analyzers for bench and ATE use. Multiple traces can be displayed to measure residual FM or drift, or to conduct real-time surveillance over a wide frequency range. The analyzer control settings can be saved in non-volatile memory. Complex measurement routines can be created on an external controller, stored in the analyzer's user RAM, and executed using a single custom softkey.

By adding measurement accessories and options, the Agilent 8567A Spectrum Analyzer fits into many applications, including electromagnetic compatibility (EMC) testing, automated broadband signal surveillance, and component stimulus-response testing.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8567A
Product Name Spectrum Analyzer
Frequency Range 1.50E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3036T+ 3.6GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3036T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details