ValueTronics International, Inc. Spectrum Analyzer 8566A

Description
The 8566A is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 Hz-22 GHz External mixing to 300 GHz Synthesizer frequency accuracy 10 Hz frequency resolution Tunable marker with amplitude and frequency readout Integrated Preselector with automatic peaking feature Store and recall of instrument settings
Description
The 8566A is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 Hz-22 GHz External mixing to 300 GHz Synthesizer frequency accuracy 10 Hz frequency resolution Tunable marker with amplitude and frequency readout Integrated Preselector with automatic peaking feature Store and recall of instrument settings

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 8566A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
8566A
Spectrum Analyzer 8566A
The 8566A is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 Hz-22 GHz External mixing to 300 GHz Synthesizer frequency accuracy 10 Hz frequency resolution Tunable marker with amplitude and frequency readout Integrated Preselector with automatic peaking feature Store and recall of instrument settings

The 8566A is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 100 Hz-22 GHz
  • External mixing to 300 GHz
  • Synthesizer frequency accuracy
  • 10 Hz frequency resolution
  • Tunable marker with amplitude and frequency readout
  • Integrated Preselector with automatic peaking feature
  • Store and recall of instrument settings
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8566A
Product Name Spectrum Analyzer
Frequency Range 2.20E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products