ValueTronics International, Inc. Spectrum Analyzer 8565A

Description
The 8565A is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 10 MHz - 22 GHz Dynamic Range: +30dBm - -106dBm Input Impedance: 50ohms Residual FM: <200 Hz p-p Resolution Bandwidth: 1 kHz - 3 MHz Simple three knob operation CRT bezel readout displays control settings The Agilent 8565A has built-in preselection and brings accuracy plus convenience to microwave spectrum analysis. The wide range, spurious-free display, compact design and ease of use make it well suited for lab, production, or field applications requiring accurate measurement from IF through microwave frequencies. The 8565A can cover 0.01 to 22 GHz in just two spans for rapid location of signals prior to close-in analysis in one of six bands. Coverage is easily extended ujp to 40 GHz with the 11517A External Mixer.
Datasheet
Description
The 8565A is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 10 MHz - 22 GHz Dynamic Range: +30dBm - -106dBm Input Impedance: 50ohms Residual FM: <200 Hz p-p Resolution Bandwidth: 1 kHz - 3 MHz Simple three knob operation CRT bezel readout displays control settings The Agilent 8565A has built-in preselection and brings accuracy plus convenience to microwave spectrum analysis. The wide range, spurious-free display, compact design and ease of use make it well suited for lab, production, or field applications requiring accurate measurement from IF through microwave frequencies. The 8565A can cover 0.01 to 22 GHz in just two spans for rapid location of signals prior to close-in analysis in one of six bands. Coverage is easily extended ujp to 40 GHz with the 11517A External Mixer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 8565A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
8565A
Spectrum Analyzer 8565A
The 8565A is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 10 MHz - 22 GHz Dynamic Range: +30dBm - -106dBm Input Impedance: 50ohms Residual FM: <200 Hz p-p Resolution Bandwidth: 1 kHz - 3 MHz Simple three knob operation CRT bezel readout displays control settings The Agilent 8565A has built-in preselection and brings accuracy plus convenience to microwave spectrum analysis. The wide range, spurious-free display, compact design and ease of use make it well suited for lab, production, or field applications requiring accurate measurement from IF through microwave frequencies. The 8565A can cover 0.01 to 22 GHz in just two spans for rapid location of signals prior to close-in analysis in one of six bands. Coverage is easily extended ujp to 40 GHz with the 11517A External Mixer.

The 8565A is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency Range: 10 MHz - 22 GHz
  • Dynamic Range: +30dBm - -106dBm
  • Input Impedance: 50ohms
  • Residual FM: <200 Hz p-p
  • Resolution Bandwidth: 1 kHz - 3 MHz
  • Simple three knob operation
  • CRT bezel readout displays control settings

The Agilent 8565A has built-in preselection and brings accuracy plus convenience to microwave spectrum analysis. The wide range, spurious-free display, compact design and ease of use make it well suited for lab, production, or field applications requiring accurate measurement from IF through microwave frequencies. The 8565A can cover 0.01 to 22 GHz in just two spans for rapid location of signals prior to close-in analysis in one of six bands. Coverage is easily extended ujp to 40 GHz with the 11517A External Mixer.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8565A
Product Name Spectrum Analyzer
Frequency Range 2.20E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 2.65E7 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details