ValueTronics International, Inc. Spectrum Analyzer 8564EC

Description
The 8564EC is a 40 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 30 Hz to 40 GHz ±1.0 dB absolute amplitude accuracy -149 dBm/Hz displayed average noise level (DANL) <-113 dBc/Hz phase noise at 10 kHz offset Features Fast digital resolution bandwidths of 1 Hz to 3 MHz Portable, MIL-PRF-28800, Class 3 rugged The Agilent 8564EC portable, color display millimeter wave spectrum analyzer offers the measurement capability and performance previously found in larger, more expensive benchtop analyzers. You can measure signals from 30 Hz (optional)to 40 GHz (preselected above 2.75 GHz) with a single coaxial connection. The Agilent 8564EC combines outstanding phase noise, sensitivity, 1 Hz resolution bandwidths, synthesized tuning and wide dynamic range in a package built to withstand environmental conditions. The Agilent 8564EC offers a complete solution for adjacent-channel power (ACP) testing of burst carrier signals using digital modulation, and the ability to measure occupied bandwidth percentage. Capabilities for RF Communications The ability to measure adjacent channel power (ACP) on today’s wireless telephones, pagers and other transmitters is critical in both R & D and manufacturing. The 8560EC series spectrum analyzers offer a complete solution for ACP testing of burst carrier signals using digital modulation such as is used in NADC-TDMA, GSM, DECT, CT2 -CAI, PDC and PHS systems. Many of the implementation difficulties of the established standards have been addressed, providing fast, accurate and easy-to-use ACP measurement capability. Measure W-CDMA adjacent channel power ratio (ACPR) with a dynamic range of at least 70 dB using the 8563EC Option E35 ACPR test set. Another standard feature is the ability to measure from .10 to 99.99 percent occupied bandwidth. Time-gated signal analysis is another standard feature that allows you to easily measure time-varying signals such as pulsed RF, time-division multiple access (TDMA), interleaved and burst-modulated. The 85902 A burst carrier trigger can supply a TTL trigger signal. 8560EC series specifications have been enhanced. Now, you can get better phase noise, sensitivity, dynamic range and frequency response from this high performance portable spectrum analyzer family. The 8562EC spectrum analyzer provides a 13.2 GHz frequency range with increased dynamic range and third-order intercept (TOI) capability. This allows wireless communications engineers to test high-performance components in burst operation systems. With the 85672A spurious response measurements utility, you can use 8560EC series spectrum analyzers to make fast and easy spurious response tests.
Datasheet
Description
The 8564EC is a 40 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 30 Hz to 40 GHz ±1.0 dB absolute amplitude accuracy -149 dBm/Hz displayed average noise level (DANL) <-113 dBc/Hz phase noise at 10 kHz offset Features Fast digital resolution bandwidths of 1 Hz to 3 MHz Portable, MIL-PRF-28800, Class 3 rugged The Agilent 8564EC portable, color display millimeter wave spectrum analyzer offers the measurement capability and performance previously found in larger, more expensive benchtop analyzers. You can measure signals from 30 Hz (optional)to 40 GHz (preselected above 2.75 GHz) with a single coaxial connection. The Agilent 8564EC combines outstanding phase noise, sensitivity, 1 Hz resolution bandwidths, synthesized tuning and wide dynamic range in a package built to withstand environmental conditions. The Agilent 8564EC offers a complete solution for adjacent-channel power (ACP) testing of burst carrier signals using digital modulation, and the ability to measure occupied bandwidth percentage. Capabilities for RF Communications The ability to measure adjacent channel power (ACP) on today’s wireless telephones, pagers and other transmitters is critical in both R & D and manufacturing. The 8560EC series spectrum analyzers offer a complete solution for ACP testing of burst carrier signals using digital modulation such as is used in NADC-TDMA, GSM, DECT, CT2 -CAI, PDC and PHS systems. Many of the implementation difficulties of the established standards have been addressed, providing fast, accurate and easy-to-use ACP measurement capability. Measure W-CDMA adjacent channel power ratio (ACPR) with a dynamic range of at least 70 dB using the 8563EC Option E35 ACPR test set. Another standard feature is the ability to measure from .10 to 99.99 percent occupied bandwidth. Time-gated signal analysis is another standard feature that allows you to easily measure time-varying signals such as pulsed RF, time-division multiple access (TDMA), interleaved and burst-modulated. The 85902 A burst carrier trigger can supply a TTL trigger signal. 8560EC series specifications have been enhanced. Now, you can get better phase noise, sensitivity, dynamic range and frequency response from this high performance portable spectrum analyzer family. The 8562EC spectrum analyzer provides a 13.2 GHz frequency range with increased dynamic range and third-order intercept (TOI) capability. This allows wireless communications engineers to test high-performance components in burst operation systems. With the 85672A spurious response measurements utility, you can use 8560EC series spectrum analyzers to make fast and easy spurious response tests.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 8564EC - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
8564EC
Spectrum Analyzer 8564EC
The 8564EC is a 40 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 30 Hz to 40 GHz ±1.0 dB absolute amplitude accuracy -149 dBm/Hz displayed average noise level (DANL) <-113 dBc/Hz phase noise at 10 kHz offset Features Fast digital resolution bandwidths of 1 Hz to 3 MHz Portable, MIL-PRF-28800, Class 3 rugged The Agilent 8564EC portable, color display millimeter wave spectrum analyzer offers the measurement capability and performance previously found in larger, more expensive benchtop analyzers. You can measure signals from 30 Hz (optional)to 40 GHz (preselected above 2.75 GHz) with a single coaxial connection. The Agilent 8564EC combines outstanding phase noise, sensitivity, 1 Hz resolution bandwidths, synthesized tuning and wide dynamic range in a package built to withstand environmental conditions. The Agilent 8564EC offers a complete solution for adjacent-channel power (ACP) testing of burst carrier signals using digital modulation, and the ability to measure occupied bandwidth percentage. Capabilities for RF Communications The ability to measure adjacent channel power (ACP) on today’s wireless telephones, pagers and other transmitters is critical in both R & D and manufacturing. The 8560EC series spectrum analyzers offer a complete solution for ACP testing of burst carrier signals using digital modulation such as is used in NADC-TDMA, GSM, DECT, CT2 -CAI, PDC and PHS systems. Many of the implementation difficulties of the established standards have been addressed, providing fast, accurate and easy-to-use ACP measurement capability. Measure W-CDMA adjacent channel power ratio (ACPR) with a dynamic range of at least 70 dB using the 8563EC Option E35 ACPR test set. Another standard feature is the ability to measure from .10 to 99.99 percent occupied bandwidth. Time-gated signal analysis is another standard feature that allows you to easily measure time-varying signals such as pulsed RF, time-division multiple access (TDMA), interleaved and burst-modulated. The 85902 A burst carrier trigger can supply a TTL trigger signal. 8560EC series specifications have been enhanced. Now, you can get better phase noise, sensitivity, dynamic range and frequency response from this high performance portable spectrum analyzer family. The 8562EC spectrum analyzer provides a 13.2 GHz frequency range with increased dynamic range and third-order intercept (TOI) capability. This allows wireless communications engineers to test high-performance components in burst operation systems. With the 85672A spurious response measurements utility, you can use 8560EC series spectrum analyzers to make fast and easy spurious response tests.

The 8564EC is a 40 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 30 Hz to 40 GHz
  • ±1.0 dB absolute amplitude accuracy
  • -149 dBm/Hz displayed average noise level (DANL)
  • <-113 dBc/Hz phase noise at 10 kHz offset
  • Features
  • Fast digital resolution bandwidths of 1 Hz to 3 MHz
  • Portable, MIL-PRF-28800, Class 3 rugged

The Agilent 8564EC portable, color display millimeter wave spectrum analyzer offers the measurement capability and performance previously found in larger, more expensive benchtop analyzers. You can measure signals from 30 Hz (optional)to 40 GHz (preselected above 2.75 GHz) with a single coaxial connection.

The Agilent 8564EC combines outstanding phase noise, sensitivity, 1 Hz resolution bandwidths, synthesized tuning and wide dynamic range in a package built to withstand environmental conditions.

The Agilent 8564EC offers a complete solution for adjacent-channel power (ACP) testing of burst carrier signals using digital modulation, and the ability to measure occupied bandwidth percentage.

Capabilities for RF Communications
The ability to measure adjacent channel power (ACP) on today’s wireless telephones, pagers and other transmitters is critical in both R & D and manufacturing. The 8560EC series spectrum analyzers offer a complete solution for ACP testing of burst carrier signals using digital modulation such as is used in NADC-TDMA, GSM, DECT, CT2 -CAI, PDC and PHS systems. Many of the implementation difficulties of the established standards have been addressed, providing fast, accurate and easy-to-use ACP measurement capability. Measure W-CDMA adjacent channel power ratio (ACPR) with a dynamic range of at least 70 dB using the 8563EC Option E35 ACPR test set.

Another standard feature is the ability to measure from .10 to 99.99 percent occupied bandwidth.

Time-gated signal analysis is another standard feature that allows you to easily measure time-varying signals such as pulsed RF, time-division multiple access (TDMA), interleaved and burst-modulated.

The 85902 A burst carrier trigger can supply a TTL trigger signal. 8560EC series specifications have been enhanced. Now, you can get better phase noise, sensitivity, dynamic range and frequency response from this high performance portable spectrum analyzer family.

The 8562EC spectrum analyzer provides a 13.2 GHz frequency range with increased dynamic range and third-order intercept (TOI) capability. This allows wireless communications engineers to test high-performance components in burst operation systems.

With the 85672A spurious response measurements utility, you can use 8560EC series spectrum analyzers to make fast and easy spurious response tests.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8564EC
Product Name Spectrum Analyzer
Frequency Range 4.00E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3084A 8.4GHz Performance-Series Signal Analyzer - UTS3084A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details