ValueTronics International, Inc. Tracking Generator 85644A

Description
The 85644A is a tracking generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 300 kHz to 6.5 GHz with selectable RF output power Tracking source is AC coupled Minimum Leveled Power Output: -80 dBm Amplitude Resolution: 0.01 dB Vernier Range: Bands 0 to 3: >016dB; Band 4: >10 dB The Agilent HP 85644A tracking source complements and expands the measurement capability and versatility of your HP spectrum analyzer. They are designed primarily as general purpose accessories for spectrum analyzers. The Agilent HP 85644A souce can easily be configured to track the input frequency of a variety of spectrum analyzers or the output frequency of a microwace sweep oscillator. A configuration menu, accessible at the press of a front-panel key or via HP-IB, allows you to choose from among the following compatible host instruments: HP 8560 Series portable spectrum analyzers HP 8566A/B spectrum analyzers HP 8590 Series portable spectrum analyzers HP 8340A/B synthesized sweepers HP 8350 Series sweep oscillators
Datasheet
Description
The 85644A is a tracking generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 300 kHz to 6.5 GHz with selectable RF output power Tracking source is AC coupled Minimum Leveled Power Output: -80 dBm Amplitude Resolution: 0.01 dB Vernier Range: Bands 0 to 3: >016dB; Band 4: >10 dB The Agilent HP 85644A tracking source complements and expands the measurement capability and versatility of your HP spectrum analyzer. They are designed primarily as general purpose accessories for spectrum analyzers. The Agilent HP 85644A souce can easily be configured to track the input frequency of a variety of spectrum analyzers or the output frequency of a microwace sweep oscillator. A configuration menu, accessible at the press of a front-panel key or via HP-IB, allows you to choose from among the following compatible host instruments: HP 8560 Series portable spectrum analyzers HP 8566A/B spectrum analyzers HP 8590 Series portable spectrum analyzers HP 8340A/B synthesized sweepers HP 8350 Series sweep oscillators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tracking Generator - 85644A - ValueTronics International, Inc.
Elgin, IL, USA
Tracking Generator
85644A
Tracking Generator 85644A
The 85644A is a tracking generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 300 kHz to 6.5 GHz with selectable RF output power Tracking source is AC coupled Minimum Leveled Power Output: -80 dBm Amplitude Resolution: 0.01 dB Vernier Range: Bands 0 to 3: >016dB; Band 4: >10 dB The Agilent HP 85644A tracking source complements and expands the measurement capability and versatility of your HP spectrum analyzer. They are designed primarily as general purpose accessories for spectrum analyzers. The Agilent HP 85644A souce can easily be configured to track the input frequency of a variety of spectrum analyzers or the output frequency of a microwace sweep oscillator. A configuration menu, accessible at the press of a front-panel key or via HP-IB, allows you to choose from among the following compatible host instruments: HP 8560 Series portable spectrum analyzers HP 8566A/B spectrum analyzers HP 8590 Series portable spectrum analyzers HP 8340A/B synthesized sweepers HP 8350 Series sweep oscillators

The 85644A is a tracking generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Frequency range: 300 kHz to 6.5 GHz with selectable RF output power
  • Tracking source is AC coupled
  • Minimum Leveled Power Output: -80 dBm
  • Amplitude Resolution: 0.01 dB
  • Vernier Range: Bands 0 to 3: >016dB; Band 4: >10 dB

The Agilent HP 85644A tracking source complements and expands the measurement capability and versatility of your HP spectrum analyzer. They are designed primarily as general purpose accessories for spectrum analyzers.

The Agilent HP 85644A souce can easily be configured to track the input frequency of a variety of spectrum analyzers or the output frequency of a microwace sweep oscillator. A configuration menu, accessible at the press of a front-panel key or via HP-IB, allows you to choose from among the following compatible host instruments:

  • HP 8560 Series portable spectrum analyzers
  • HP 8566A/B spectrum analyzers
  • HP 8590 Series portable spectrum analyzers
  • HP 8340A/B synthesized sweepers
  • HP 8350 Series sweep oscillators
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 85644A
Product Name Tracking Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Arbitrary Waveform Generators - 1925848 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Inputs 2
View Details
UTG4162A 160MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4162A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 160 MHz
View Details