ValueTronics International, Inc. Tracking Generator 85640A

Description
The 85640A is a tracking generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: 300 kHz to 2.9 GHz frequency range +2.8 to -80 dBm output range <±2.0 dB level flatness 50 ohm impedance N type connector output; SMA(f) connector LO input 100, 120/220, 240 VAC ±10%; 47-66 Hz operation Portable and rugged Versatility in the field High throughput and wide dynamic range Combining the Keysight Agilent HP 85640A tracking generator with a portable spectrum analyzer results in a system having both scalar-analysis and spectrum-analysis capabilities. Use the scalar-analysis capability to perform measurements such as gain, frequency reponse, compression, flatness, and return loss on components and subsystems. Use the spectrum analysis capability to measure harmonic and inter-modulation distortion, as well as spurious products.
Description
The 85640A is a tracking generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: 300 kHz to 2.9 GHz frequency range +2.8 to -80 dBm output range <±2.0 dB level flatness 50 ohm impedance N type connector output; SMA(f) connector LO input 100, 120/220, 240 VAC ±10%; 47-66 Hz operation Portable and rugged Versatility in the field High throughput and wide dynamic range Combining the Keysight Agilent HP 85640A tracking generator with a portable spectrum analyzer results in a system having both scalar-analysis and spectrum-analysis capabilities. Use the scalar-analysis capability to perform measurements such as gain, frequency reponse, compression, flatness, and return loss on components and subsystems. Use the spectrum analysis capability to measure harmonic and inter-modulation distortion, as well as spurious products.

Suppliers

Company
Product
Description
Supplier Links
Tracking Generator - 85640A - ValueTronics International, Inc.
Elgin, IL, USA
Tracking Generator
85640A
Tracking Generator 85640A
The 85640A is a tracking generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: 300 kHz to 2.9 GHz frequency range +2.8 to -80 dBm output range <±2.0 dB level flatness 50 ohm impedance N type connector output; SMA(f) connector LO input 100, 120/220, 240 VAC ±10%; 47-66 Hz operation Portable and rugged Versatility in the field High throughput and wide dynamic range Combining the Keysight Agilent HP 85640A tracking generator with a portable spectrum analyzer results in a system having both scalar-analysis and spectrum-analysis capabilities. Use the scalar-analysis capability to perform measurements such as gain, frequency reponse, compression, flatness, and return loss on components and subsystems. Use the spectrum analysis capability to measure harmonic and inter-modulation distortion, as well as spurious products.

The 85640A is a tracking generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • 300 kHz to 2.9 GHz frequency range
  • +2.8 to -80 dBm output range
  • <±2.0 dB level flatness
  • 50 ohm impedance
  • N type connector output; SMA(f) connector LO input
  • 100, 120/220, 240 VAC ±10%; 47-66 Hz operation
  • Portable and rugged
  • Versatility in the field
  • High throughput and wide dynamic range

Combining the Keysight Agilent HP 85640A tracking generator with a portable spectrum analyzer results in a system having both scalar-analysis and spectrum-analysis capabilities.

Use the scalar-analysis capability to perform measurements such as gain, frequency reponse, compression, flatness, and return loss on components and subsystems.

Use the spectrum analysis capability to measure harmonic and inter-modulation distortion, as well as spurious products.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 85640A
Product Name Tracking Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
1 MHz to 6 GHz Signal Generator (-70 to +15 dBm) - SSG-6001RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 1 MHz
View Details
2 suppliers
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details