ValueTronics International, Inc. Spectrum Analyzer 8563A

Description
The 8563A is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 22 GHz HP-IB Synthesized tuning gives drift-free measurements Measurement sensitivity: -120 dBm Built-in frequency counter AM and FM demodulators with speaker and volume control Battery-backed RAM stores 100 traces and states The Agilent 8563A has an internal pre-selector which means faster measurement and that can be especially important in automated testing. The 8563A has sensitivity of -120dBm and digital resolution bandwidths of 10, 30, and 100 Hz.
Datasheet
Description
The 8563A is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 22 GHz HP-IB Synthesized tuning gives drift-free measurements Measurement sensitivity: -120 dBm Built-in frequency counter AM and FM demodulators with speaker and volume control Battery-backed RAM stores 100 traces and states The Agilent 8563A has an internal pre-selector which means faster measurement and that can be especially important in automated testing. The 8563A has sensitivity of -120dBm and digital resolution bandwidths of 10, 30, and 100 Hz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 8563A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
8563A
Spectrum Analyzer 8563A
The 8563A is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 22 GHz HP-IB Synthesized tuning gives drift-free measurements Measurement sensitivity: -120 dBm Built-in frequency counter AM and FM demodulators with speaker and volume control Battery-backed RAM stores 100 traces and states The Agilent 8563A has an internal pre-selector which means faster measurement and that can be especially important in automated testing. The 8563A has sensitivity of -120dBm and digital resolution bandwidths of 10, 30, and 100 Hz.

The 8563A is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 9 kHz to 22 GHz
  • HP-IB
  • Synthesized tuning gives drift-free measurements
  • Measurement sensitivity: -120 dBm
  • Built-in frequency counter
  • AM and FM demodulators with speaker and volume control
  • Battery-backed RAM stores 100 traces and states

The Agilent 8563A has an internal pre-selector which means faster measurement and that can be especially important in automated testing. The 8563A has sensitivity of -120dBm and digital resolution bandwidths of 10, 30, and 100 Hz.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8563A
Product Name Spectrum Analyzer
Frequency Range 2.20E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
UTS3032T+ 3.2GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3032T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
Spectrum Analyzer - SSA5085A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
Test Type Modulation
View Details