ValueTronics International, Inc. Spectrum Analyzer 8562B

Description
The 8562B is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 1 kHz-22 GHz Minimum resolution bandwidth: 100 Hz Sweep time: 50 ms to 100 s Dynamic range: 118 dB AM and FM Demodulation Displayed average noise ranges from: -90 to -121 dBM Video bandwidth: 1 Hz to 3 MHz in 1/3/10 steps The Agilent 8562B Spectrum Analyzer, can be extended to 325 GHz with external mixers (not included). The Agilent 8562B is ruggedized to military specifications and can survive harsh field conditions. The 8562B can perform a wide variaty of jobs from communication-system and component testing to radar and millimeter measurements.
Datasheet
Description
The 8562B is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 1 kHz-22 GHz Minimum resolution bandwidth: 100 Hz Sweep time: 50 ms to 100 s Dynamic range: 118 dB AM and FM Demodulation Displayed average noise ranges from: -90 to -121 dBM Video bandwidth: 1 Hz to 3 MHz in 1/3/10 steps The Agilent 8562B Spectrum Analyzer, can be extended to 325 GHz with external mixers (not included). The Agilent 8562B is ruggedized to military specifications and can survive harsh field conditions. The 8562B can perform a wide variaty of jobs from communication-system and component testing to radar and millimeter measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 8562B - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
8562B
Spectrum Analyzer 8562B
The 8562B is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 1 kHz-22 GHz Minimum resolution bandwidth: 100 Hz Sweep time: 50 ms to 100 s Dynamic range: 118 dB AM and FM Demodulation Displayed average noise ranges from: -90 to -121 dBM Video bandwidth: 1 Hz to 3 MHz in 1/3/10 steps The Agilent 8562B Spectrum Analyzer, can be extended to 325 GHz with external mixers (not included). The Agilent 8562B is ruggedized to military specifications and can survive harsh field conditions. The 8562B can perform a wide variaty of jobs from communication-system and component testing to radar and millimeter measurements.

The 8562B is a 22 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 1 kHz-22 GHz
  • Minimum resolution bandwidth: 100 Hz
  • Sweep time: 50 ms to 100 s
  • Dynamic range: 118 dB
  • AM and FM Demodulation
  • Displayed average noise ranges from: -90 to -121 dBM
  • Video bandwidth: 1 Hz to 3 MHz in 1/3/10 steps

The Agilent 8562B Spectrum Analyzer, can be extended to 325 GHz with external mixers (not included). The Agilent 8562B is ruggedized to military specifications and can survive harsh field conditions. The 8562B can perform a wide variaty of jobs from communication-system and component testing to radar and millimeter measurements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8562B
Product Name Spectrum Analyzer
Frequency Range 2.20E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3084A 8.4GHz Performance-Series Signal Analyzer - UTS3084A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details