ValueTronics International, Inc. Spectrum Analyzer 8561B

Description
The 8561B is a 6.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 50 Hz to 6.5 GHz Sensitivity: -130 dBm Digital Bandwidths: 10, 30, 100 Hz Dynamic Range: 128 dB Signal to distortion, harmonic: 81 dB(<2.9 GHz); 110 dB(>2.9 GHz) Signal to distortion, intermodulation: 90 dB(< 2.9 GHz); 92 dB(> 2.9 GHz) Low spurious response and average noise level(displayed) Fully programmable(HP-IB) Synthesized Tuning Frequency counter Digital bandwidths AM/FM demodulator MIL-T-28800C rugged The Agilent 8561B, RF Spectrum Analyzer, features synthesized tuning, built-in frequency counter, digital bandwidths, AM/FM demodulator, and many optional features. The Agilent 8561B offers excellent performance for RF design and service applications. The Agilent 8561B has a frequency range of 50 Hz to 6.5 GHz. The 8561B has a synthesized tuning for drift-free, accurate measurements and has a sensitivity of - 130 dBm with digital bandwidths of 10, 30, and 100 Hz. The Agilent 8561B, RF Programmable Spectrum Analyzer, meets the MIL - T- 28800C specifications for ruggedness.
Datasheet
Description
The 8561B is a 6.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 50 Hz to 6.5 GHz Sensitivity: -130 dBm Digital Bandwidths: 10, 30, 100 Hz Dynamic Range: 128 dB Signal to distortion, harmonic: 81 dB(<2.9 GHz); 110 dB(>2.9 GHz) Signal to distortion, intermodulation: 90 dB(< 2.9 GHz); 92 dB(> 2.9 GHz) Low spurious response and average noise level(displayed) Fully programmable(HP-IB) Synthesized Tuning Frequency counter Digital bandwidths AM/FM demodulator MIL-T-28800C rugged The Agilent 8561B, RF Spectrum Analyzer, features synthesized tuning, built-in frequency counter, digital bandwidths, AM/FM demodulator, and many optional features. The Agilent 8561B offers excellent performance for RF design and service applications. The Agilent 8561B has a frequency range of 50 Hz to 6.5 GHz. The 8561B has a synthesized tuning for drift-free, accurate measurements and has a sensitivity of - 130 dBm with digital bandwidths of 10, 30, and 100 Hz. The Agilent 8561B, RF Programmable Spectrum Analyzer, meets the MIL - T- 28800C specifications for ruggedness.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 8561B - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
8561B
Spectrum Analyzer 8561B
The 8561B is a 6.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 50 Hz to 6.5 GHz Sensitivity: -130 dBm Digital Bandwidths: 10, 30, 100 Hz Dynamic Range: 128 dB Signal to distortion, harmonic: 81 dB(<2.9 GHz); 110 dB(>2.9 GHz) Signal to distortion, intermodulation: 90 dB(< 2.9 GHz); 92 dB(> 2.9 GHz) Low spurious response and average noise level(displayed) Fully programmable(HP-IB) Synthesized Tuning Frequency counter Digital bandwidths AM/FM demodulator MIL-T-28800C rugged The Agilent 8561B, RF Spectrum Analyzer, features synthesized tuning, built-in frequency counter, digital bandwidths, AM/FM demodulator, and many optional features. The Agilent 8561B offers excellent performance for RF design and service applications. The Agilent 8561B has a frequency range of 50 Hz to 6.5 GHz. The 8561B has a synthesized tuning for drift-free, accurate measurements and has a sensitivity of - 130 dBm with digital bandwidths of 10, 30, and 100 Hz. The Agilent 8561B, RF Programmable Spectrum Analyzer, meets the MIL - T- 28800C specifications for ruggedness.

The 8561B is a 6.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency Range: 50 Hz to 6.5 GHz
  • Sensitivity: -130 dBm
  • Digital Bandwidths: 10, 30, 100 Hz
  • Dynamic Range: 128 dB
  • Signal to distortion, harmonic: 81 dB(<2.9 GHz); 110 dB(>2.9 GHz)
  • Signal to distortion, intermodulation: 90 dB(< 2.9 GHz); 92 dB(> 2.9 GHz)
  • Low spurious response and average noise level(displayed)
  • Fully programmable(HP-IB)
  • Synthesized Tuning
  • Frequency counter
  • Digital bandwidths
  • AM/FM demodulator
  • MIL-T-28800C rugged

The Agilent 8561B, RF Spectrum Analyzer, features synthesized tuning, built-in frequency counter, digital bandwidths, AM/FM demodulator, and many optional features. The Agilent 8561B offers excellent performance for RF design and service applications. The Agilent 8561B has a frequency range of 50 Hz to 6.5 GHz.

The 8561B has a synthesized tuning for drift-free, accurate measurements and has a sensitivity of - 130 dBm with digital bandwidths of 10, 30, and 100 Hz. The Agilent 8561B, RF Programmable Spectrum Analyzer, meets the MIL - T- 28800C specifications for ruggedness.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8561B
Product Name Spectrum Analyzer
Frequency Range 6.50E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3084T 8.4GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3084T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details