ValueTronics International, Inc. Spectrum Analyzer 8561A

Description
The 8561A is a 6.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 1 kHz to 6.5 GHz Synthesized tuning Frequency counter Factory adjusted preselector AM/FM demodulators Portable AC Power Source Mass Memory Module Test and Adjustment Module MIL-T-28800C Rugged Lightweight and POrtable The Agilent 8561A Spectrum Analyzer provides up to 118 dB dynamic range and offset tracking capability when synthesized sources are used for stepped distortion and stepped conversion-loss measurements. The Agilent 8561A is a high-performance, synthesized technology, lightweight & rugged analyzer all in a portable package. The Agilent 8561A Spectrum Analyzer has dedicated keys with large, easy-to-read lettering to provide basic tune, zoom and measure steps.
Datasheet
Description
The 8561A is a 6.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 1 kHz to 6.5 GHz Synthesized tuning Frequency counter Factory adjusted preselector AM/FM demodulators Portable AC Power Source Mass Memory Module Test and Adjustment Module MIL-T-28800C Rugged Lightweight and POrtable The Agilent 8561A Spectrum Analyzer provides up to 118 dB dynamic range and offset tracking capability when synthesized sources are used for stepped distortion and stepped conversion-loss measurements. The Agilent 8561A is a high-performance, synthesized technology, lightweight & rugged analyzer all in a portable package. The Agilent 8561A Spectrum Analyzer has dedicated keys with large, easy-to-read lettering to provide basic tune, zoom and measure steps.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 8561A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
8561A
Spectrum Analyzer 8561A
The 8561A is a 6.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 1 kHz to 6.5 GHz Synthesized tuning Frequency counter Factory adjusted preselector AM/FM demodulators Portable AC Power Source Mass Memory Module Test and Adjustment Module MIL-T-28800C Rugged Lightweight and POrtable The Agilent 8561A Spectrum Analyzer provides up to 118 dB dynamic range and offset tracking capability when synthesized sources are used for stepped distortion and stepped conversion-loss measurements. The Agilent 8561A is a high-performance, synthesized technology, lightweight & rugged analyzer all in a portable package. The Agilent 8561A Spectrum Analyzer has dedicated keys with large, easy-to-read lettering to provide basic tune, zoom and measure steps.

The 8561A is a 6.5 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 1 kHz to 6.5 GHz
  • Synthesized tuning
  • Frequency counter
  • Factory adjusted preselector
  • AM/FM demodulators
  • Portable AC Power Source
  • Mass Memory Module
  • Test and Adjustment Module
  • MIL-T-28800C Rugged
  • Lightweight and POrtable

The Agilent 8561A Spectrum Analyzer provides up to 118 dB dynamic range and offset tracking capability when synthesized sources are used for stepped distortion and stepped conversion-loss measurements.

The Agilent 8561A is a high-performance, synthesized technology, lightweight & rugged analyzer all in a portable package. The Agilent 8561A Spectrum Analyzer has dedicated keys with large, easy-to-read lettering to provide basic tune, zoom and measure steps.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8561A
Product Name Spectrum Analyzer
Frequency Range 6.50E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details