ValueTronics International, Inc. Spectrum Analyzer 8560EC

Description
The 8560EC is a 2.9 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 30 Hz-2.9 GHz ±1.0 dB absolute amplitude accuracy -151 dBm/Hz displayed average noise level (DANL) <-113 dBc/Hz phase noise @ 10 kHz offset Fast digital resolution bandwidths of 1 Hz to 3 MHz Portable, MIL-PRF-28800, Class 3 rugged The Agilent 8560EC offers the measurement capability and performance previously found in larger, more expensive benchtop analyzers. The Agilent 8560EC combines outstanding phase noise, sensitivity, 1 Hz resolution bandwidths, synthesized tuning and wide dynamic range in a package built to withstand environmental conditions. The 8560EC offers a complete solution for adjacent-channel power (ACP) testing of burst carrier signals using digital modulation, and the ability to measure occupied bandwidth percentage. Capabilities for RF Communications The ability to measure adjacent channel power (ACP) on today’s wireless telephones, pagers and other transmitters is critical in both R & D and manufacturing. The 8560EC series spectrum analyzers offer a complete solution for ACP testing of burst carrier signals using digital modulation such as is used in NADC-TDMA, GSM, DECT, CT2 -CAI, PDC and PHS systems. Many of the implementation difficulties of the established standards have been addressed, providing fast, accurate and easy-to-use ACP measurement capability. Measure W-CDMA adjacent channel power ratio (ACPR) with a dynamic range of at least 70 dB using the 8563EC Option E35 ACPR test set. Another standard feature is the ability to measure from .10 to 99.99 percent occupied bandwidth. Time-gated signal analysis is another standard feature that allows you to easily measure time-varying signals such as pulsed RF, time-division multiple access (TDMA), interleaved and burst-modulated. The 85902 A burst carrier trigger can supply a TTL trigger signal. 8560EC series specifications have been enhanced. Now, you can get better phase noise, sensitivity, dynamic range and frequency response from this high performance portable spectrum analyzer family. The 8562EC spectrum analyzer provides a 13.2 GHz frequency range with increased dynamic range and third-order intercept (TOI) capability. This allows wireless communications engineers to test high-performance components in burst operation systems. With the 85672A spurious response measurements utility, you can use 8560EC series spectrum analyzers to make fast and easy spurious response tests.
Datasheet
Description
The 8560EC is a 2.9 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 30 Hz-2.9 GHz ±1.0 dB absolute amplitude accuracy -151 dBm/Hz displayed average noise level (DANL) <-113 dBc/Hz phase noise @ 10 kHz offset Fast digital resolution bandwidths of 1 Hz to 3 MHz Portable, MIL-PRF-28800, Class 3 rugged The Agilent 8560EC offers the measurement capability and performance previously found in larger, more expensive benchtop analyzers. The Agilent 8560EC combines outstanding phase noise, sensitivity, 1 Hz resolution bandwidths, synthesized tuning and wide dynamic range in a package built to withstand environmental conditions. The 8560EC offers a complete solution for adjacent-channel power (ACP) testing of burst carrier signals using digital modulation, and the ability to measure occupied bandwidth percentage. Capabilities for RF Communications The ability to measure adjacent channel power (ACP) on today’s wireless telephones, pagers and other transmitters is critical in both R & D and manufacturing. The 8560EC series spectrum analyzers offer a complete solution for ACP testing of burst carrier signals using digital modulation such as is used in NADC-TDMA, GSM, DECT, CT2 -CAI, PDC and PHS systems. Many of the implementation difficulties of the established standards have been addressed, providing fast, accurate and easy-to-use ACP measurement capability. Measure W-CDMA adjacent channel power ratio (ACPR) with a dynamic range of at least 70 dB using the 8563EC Option E35 ACPR test set. Another standard feature is the ability to measure from .10 to 99.99 percent occupied bandwidth. Time-gated signal analysis is another standard feature that allows you to easily measure time-varying signals such as pulsed RF, time-division multiple access (TDMA), interleaved and burst-modulated. The 85902 A burst carrier trigger can supply a TTL trigger signal. 8560EC series specifications have been enhanced. Now, you can get better phase noise, sensitivity, dynamic range and frequency response from this high performance portable spectrum analyzer family. The 8562EC spectrum analyzer provides a 13.2 GHz frequency range with increased dynamic range and third-order intercept (TOI) capability. This allows wireless communications engineers to test high-performance components in burst operation systems. With the 85672A spurious response measurements utility, you can use 8560EC series spectrum analyzers to make fast and easy spurious response tests.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 8560EC - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
8560EC
Spectrum Analyzer 8560EC
The 8560EC is a 2.9 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 30 Hz-2.9 GHz ±1.0 dB absolute amplitude accuracy -151 dBm/Hz displayed average noise level (DANL) <-113 dBc/Hz phase noise @ 10 kHz offset Fast digital resolution bandwidths of 1 Hz to 3 MHz Portable, MIL-PRF-28800, Class 3 rugged The Agilent 8560EC offers the measurement capability and performance previously found in larger, more expensive benchtop analyzers. The Agilent 8560EC combines outstanding phase noise, sensitivity, 1 Hz resolution bandwidths, synthesized tuning and wide dynamic range in a package built to withstand environmental conditions. The 8560EC offers a complete solution for adjacent-channel power (ACP) testing of burst carrier signals using digital modulation, and the ability to measure occupied bandwidth percentage. Capabilities for RF Communications The ability to measure adjacent channel power (ACP) on today’s wireless telephones, pagers and other transmitters is critical in both R & D and manufacturing. The 8560EC series spectrum analyzers offer a complete solution for ACP testing of burst carrier signals using digital modulation such as is used in NADC-TDMA, GSM, DECT, CT2 -CAI, PDC and PHS systems. Many of the implementation difficulties of the established standards have been addressed, providing fast, accurate and easy-to-use ACP measurement capability. Measure W-CDMA adjacent channel power ratio (ACPR) with a dynamic range of at least 70 dB using the 8563EC Option E35 ACPR test set. Another standard feature is the ability to measure from .10 to 99.99 percent occupied bandwidth. Time-gated signal analysis is another standard feature that allows you to easily measure time-varying signals such as pulsed RF, time-division multiple access (TDMA), interleaved and burst-modulated. The 85902 A burst carrier trigger can supply a TTL trigger signal. 8560EC series specifications have been enhanced. Now, you can get better phase noise, sensitivity, dynamic range and frequency response from this high performance portable spectrum analyzer family. The 8562EC spectrum analyzer provides a 13.2 GHz frequency range with increased dynamic range and third-order intercept (TOI) capability. This allows wireless communications engineers to test high-performance components in burst operation systems. With the 85672A spurious response measurements utility, you can use 8560EC series spectrum analyzers to make fast and easy spurious response tests.

The 8560EC is a 2.9 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 30 Hz-2.9 GHz
  • ±1.0 dB absolute amplitude accuracy
  • -151 dBm/Hz displayed average noise level (DANL)
  • <-113 dBc/Hz phase noise @ 10 kHz offset
  • Fast digital resolution bandwidths of 1 Hz to 3 MHz
  • Portable, MIL-PRF-28800, Class 3 rugged

The Agilent 8560EC offers the measurement capability and performance previously found in larger, more expensive benchtop analyzers. The Agilent 8560EC combines outstanding phase noise, sensitivity, 1 Hz resolution bandwidths, synthesized tuning and wide dynamic range in a package built to withstand environmental conditions. The 8560EC offers a complete solution for adjacent-channel power (ACP) testing of burst carrier signals using digital modulation, and the ability to measure occupied bandwidth percentage.

Capabilities for RF Communications
The ability to measure adjacent channel power (ACP) on today’s wireless telephones, pagers and other transmitters is critical in both R & D and manufacturing. The 8560EC series spectrum analyzers offer a complete solution for ACP testing of burst carrier signals using digital modulation such as is used in NADC-TDMA, GSM, DECT, CT2 -CAI, PDC and PHS systems. Many of the implementation difficulties of the established standards have been addressed, providing fast, accurate and easy-to-use ACP measurement capability. Measure W-CDMA adjacent channel power ratio (ACPR) with a dynamic range of at least 70 dB using the 8563EC Option E35 ACPR test set.

Another standard feature is the ability to measure from .10 to 99.99 percent occupied bandwidth.

Time-gated signal analysis is another standard feature that allows you to easily measure time-varying signals such as pulsed RF, time-division multiple access (TDMA), interleaved and burst-modulated.

The 85902 A burst carrier trigger can supply a TTL trigger signal. 8560EC series specifications have been enhanced. Now, you can get better phase noise, sensitivity, dynamic range and frequency response from this high performance portable spectrum analyzer family.

The 8562EC spectrum analyzer provides a 13.2 GHz frequency range with increased dynamic range and third-order intercept (TOI) capability. This allows wireless communications engineers to test high-performance components in burst operation systems.

With the 85672A spurious response measurements utility, you can use 8560EC series spectrum analyzers to make fast and easy spurious response tests.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8560EC
Product Name Spectrum Analyzer
Frequency Range 2.90E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Vector Network Analyzer - SNA5004A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
UTS3036T+ 3.6GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3036T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details