ValueTronics International, Inc. Spectrum Analyzer 8560A

Description
The 8560A is a 2.9 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 50 Hz- 2.9 GHz DC Coupled 100 kHz to 2.9 GHz AC Coupled Counter resolution: 10 Hz to 1 MHz selectable Residual FM: <10 Hz p-p in 20ms Spectral purity: <(-100 + 20 Log n) dBc/h at 30 kHz offset Amplitude range: +30 dBm to displayed average noise level Amplitude accuracy: ± 1.0 dB(DC coupled) Dynamic range: 125 dB HPIB compatible The Agilent 8560A Programmable Spectrum Analyzers offers excellent performance for RF design and service applications. The Agilent 8560A is an ideal choice for bench measurement and field maintenance of digital radios, CATV/Broadcast measurements, troubleshooting interference problems of devices and systems, and measuring low level signals in the presence of high level ambients.
Datasheet
Description
The 8560A is a 2.9 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 50 Hz- 2.9 GHz DC Coupled 100 kHz to 2.9 GHz AC Coupled Counter resolution: 10 Hz to 1 MHz selectable Residual FM: <10 Hz p-p in 20ms Spectral purity: <(-100 + 20 Log n) dBc/h at 30 kHz offset Amplitude range: +30 dBm to displayed average noise level Amplitude accuracy: ± 1.0 dB(DC coupled) Dynamic range: 125 dB HPIB compatible The Agilent 8560A Programmable Spectrum Analyzers offers excellent performance for RF design and service applications. The Agilent 8560A is an ideal choice for bench measurement and field maintenance of digital radios, CATV/Broadcast measurements, troubleshooting interference problems of devices and systems, and measuring low level signals in the presence of high level ambients.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 8560A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
8560A
Spectrum Analyzer 8560A
The 8560A is a 2.9 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 50 Hz- 2.9 GHz DC Coupled 100 kHz to 2.9 GHz AC Coupled Counter resolution: 10 Hz to 1 MHz selectable Residual FM: <10 Hz p-p in 20ms Spectral purity: <(-100 + 20 Log n) dBc/h at 30 kHz offset Amplitude range: +30 dBm to displayed average noise level Amplitude accuracy: ± 1.0 dB(DC coupled) Dynamic range: 125 dB HPIB compatible The Agilent 8560A Programmable Spectrum Analyzers offers excellent performance for RF design and service applications. The Agilent 8560A is an ideal choice for bench measurement and field maintenance of digital radios, CATV/Broadcast measurements, troubleshooting interference problems of devices and systems, and measuring low level signals in the presence of high level ambients.

The 8560A is a 2.9 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 50 Hz- 2.9 GHz
  • DC Coupled 100 kHz to 2.9 GHz AC Coupled
  • Counter resolution: 10 Hz to 1 MHz selectable
  • Residual FM: <10 Hz p-p in 20ms
  • Spectral purity: <(-100 + 20 Log n) dBc/h at 30 kHz offset
  • Amplitude range: +30 dBm to displayed average noise level
  • Amplitude accuracy: ± 1.0 dB(DC coupled)
  • Dynamic range: 125 dB
  • HPIB compatible

The Agilent 8560A Programmable Spectrum Analyzers offers excellent performance for RF design and service applications. The Agilent 8560A is an ideal choice for bench measurement and field maintenance of digital radios, CATV/Broadcast measurements, troubleshooting interference problems of devices and systems, and measuring low level signals in the presence of high level ambients.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8560A
Product Name Spectrum Analyzer
Frequency Range 2.90E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum Analyzer - SSA3075X Plus - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details