ValueTronics International, Inc. Analyzer 8554B

Description
The 8554B is a used analyzer from HP. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Has fifteen calibrated scan widths from 100 MHz/div to 2 kHz/div in a 1,2,5 sequence; preset automatically selects 300 kHz bandwidth IF filter Resolution bandwidths (IF) of 0.1 to 300 kHz provided in a 1,3,10 sequence with accuracy of 3 dB points calibrated to ±20% (10 kHz bandwidth ±5%) Log amplitude range of -122 to +10 dBm; linear from 0.1 µV/div to 100 mV/div in a 1,2 sequence on an 8 division display Dynamic range average noise level of less than -102 dBm with 10 kHz IF bandwidth
Description
The 8554B is a used analyzer from HP. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Has fifteen calibrated scan widths from 100 MHz/div to 2 kHz/div in a 1,2,5 sequence; preset automatically selects 300 kHz bandwidth IF filter Resolution bandwidths (IF) of 0.1 to 300 kHz provided in a 1,3,10 sequence with accuracy of 3 dB points calibrated to ±20% (10 kHz bandwidth ±5%) Log amplitude range of -122 to +10 dBm; linear from 0.1 µV/div to 100 mV/div in a 1,2 sequence on an 8 division display Dynamic range average noise level of less than -102 dBm with 10 kHz IF bandwidth

Suppliers

Company
Product
Description
Supplier Links
Analyzer 8554B
The 8554B is a used analyzer from HP. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Has fifteen calibrated scan widths from 100 MHz/div to 2 kHz/div in a 1,2,5 sequence; preset automatically selects 300 kHz bandwidth IF filter Resolution bandwidths (IF) of 0.1 to 300 kHz provided in a 1,3,10 sequence with accuracy of 3 dB points calibrated to ±20% (10 kHz bandwidth ±5%) Log amplitude range of -122 to +10 dBm; linear from 0.1 µV/div to 100 mV/div in a 1,2 sequence on an 8 division display Dynamic range average noise level of less than -102 dBm with 10 kHz IF bandwidth

The 8554B is a used analyzer from HP. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • Has fifteen calibrated scan widths from 100 MHz/div to 2 kHz/div in a 1,2,5 sequence; preset automatically selects 300 kHz bandwidth IF filter
  • Resolution bandwidths (IF) of 0.1 to 300 kHz provided in a 1,3,10 sequence with accuracy of 3 dB points calibrated to ±20% (10 kHz bandwidth ±5%)
  • Log amplitude range of -122 to +10 dBm; linear from 0.1 µV/div to 100 mV/div in a 1,2 sequence on an 8 division display
  • Dynamic range average noise level of less than -102 dBm with 10 kHz IF bandwidth
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8554B
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3015T+ 1.5GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3015T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details