ValueTronics International, Inc. Analyzer 8553B

Description
The 8553B is a used analyzer from HP. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Frequency range of 1 kHz to 110 MHz includes audio, video, navigation aids, communications basebands, broadcast AM and FM, and TV High sensitivity, stability and resolution 10 Hz frequency accuracy with the Keysight Agilent HP 8443A Tracking Generator (sold separately) Calibrated amplitude from -142 dBm to +10 dBm, (18 nV to 0.7 V) Accuracy: ±1.25 dB
Description
The 8553B is a used analyzer from HP. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Frequency range of 1 kHz to 110 MHz includes audio, video, navigation aids, communications basebands, broadcast AM and FM, and TV High sensitivity, stability and resolution 10 Hz frequency accuracy with the Keysight Agilent HP 8443A Tracking Generator (sold separately) Calibrated amplitude from -142 dBm to +10 dBm, (18 nV to 0.7 V) Accuracy: ±1.25 dB

Suppliers

Company
Product
Description
Supplier Links
Analyzer 8553B
The 8553B is a used analyzer from HP. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Frequency range of 1 kHz to 110 MHz includes audio, video, navigation aids, communications basebands, broadcast AM and FM, and TV High sensitivity, stability and resolution 10 Hz frequency accuracy with the Keysight Agilent HP 8443A Tracking Generator (sold separately) Calibrated amplitude from -142 dBm to +10 dBm, (18 nV to 0.7 V) Accuracy: ±1.25 dB

The 8553B is a used analyzer from HP. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • Frequency range of 1 kHz to 110 MHz includes audio, video, navigation aids, communications basebands, broadcast AM and FM, and TV
  • High sensitivity, stability and resolution
  • 10 Hz frequency accuracy with the Keysight Agilent HP 8443A Tracking Generator (sold separately)
  • Calibrated amplitude from -142 dBm to +10 dBm, (18 nV to 0.7 V)
  • Accuracy: ±1.25 dB
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8553B
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
UTS1032T 3.2GHz Advanced-Series Spectrum Analyzer with Tracking Generator - UTS1032T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 1.36E7 kHz
View Details