ValueTronics International, Inc. Test Set 8514A

Description
The 8514A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Frequency range: 500 MHz-18 GHz The Agilent 8514A S-Parameter Test Set provides the capability to measure all four S-parameters of a two port device with a single connection over the 500 MHz to 18 GHz frequency range. Measurements to 45 MHz are achievable with some loos (about 30 dB) in dynamic range. The S-parameter test set architecture is ideal for measuring two-port devices where it is not convenient to physically reverse the device to measure the reverse parameters, or for networks that need to be adjusted while being measured with full error-correction employed. The test ports have rugged precision 7-mm connectors and may be adapted to other connector interfaces with the appropriate precision adapters. Along with an integrated, four-channel frequency counter, the test set includes two 90-dB step attenuators for changing the incident power level at the test port and two bias networks for applying dc bias to the test port center conductor in active device test applications.
Description
The 8514A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Frequency range: 500 MHz-18 GHz The Agilent 8514A S-Parameter Test Set provides the capability to measure all four S-parameters of a two port device with a single connection over the 500 MHz to 18 GHz frequency range. Measurements to 45 MHz are achievable with some loos (about 30 dB) in dynamic range. The S-parameter test set architecture is ideal for measuring two-port devices where it is not convenient to physically reverse the device to measure the reverse parameters, or for networks that need to be adjusted while being measured with full error-correction employed. The test ports have rugged precision 7-mm connectors and may be adapted to other connector interfaces with the appropriate precision adapters. Along with an integrated, four-channel frequency counter, the test set includes two 90-dB step attenuators for changing the incident power level at the test port and two bias networks for applying dc bias to the test port center conductor in active device test applications.

Suppliers

Company
Product
Description
Supplier Links
Test Set 8514A
The 8514A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Frequency range: 500 MHz-18 GHz The Agilent 8514A S-Parameter Test Set provides the capability to measure all four S-parameters of a two port device with a single connection over the 500 MHz to 18 GHz frequency range. Measurements to 45 MHz are achievable with some loos (about 30 dB) in dynamic range. The S-parameter test set architecture is ideal for measuring two-port devices where it is not convenient to physically reverse the device to measure the reverse parameters, or for networks that need to be adjusted while being measured with full error-correction employed. The test ports have rugged precision 7-mm connectors and may be adapted to other connector interfaces with the appropriate precision adapters. Along with an integrated, four-channel frequency counter, the test set includes two 90-dB step attenuators for changing the incident power level at the test port and two bias networks for applying dc bias to the test port center conductor in active device test applications.

The 8514A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays.

Additional Features:

  • Frequency range: 500 MHz-18 GHz

The Agilent 8514A S-Parameter Test Set provides the capability to measure all four S-parameters of a two port device with a single connection over the 500 MHz to 18 GHz frequency range. Measurements to 45 MHz are achievable with some loos (about 30 dB) in dynamic range. The S-parameter test set architecture is ideal for measuring two-port devices where it is not convenient to physically reverse the device to measure the reverse parameters, or for networks that need to be adjusted while being measured with full error-correction employed. The test ports have rugged precision 7-mm connectors and may be adapted to other connector interfaces with the appropriate precision adapters. Along with an integrated, four-channel frequency counter, the test set includes two 90-dB step attenuators for changing the incident power level at the test port and two bias networks for applying dc bias to the test port center conductor in active device test applications.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 8514A
Product Name Test Set
Unlock Full Specs
to access all available technical data

Similar Products