ValueTronics International, Inc. Test Set 8512A

Description
The 8512A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Frequency range: 50 MHz–18 GHz The Agilent 8512A Reflection/Transmiss ion Test Set provides the capability to simultaneously measure the complex reflection and transmission characteristics of a test device from 45 MHz to 18 GHz in transmission and 500 MHz to 18 GHz in reflection. Reflection measurements to 45 MHz are achievable with some loss (about 30dB) in dynamic range. An Agilent 8512A based system offers very broad dynamic range with the highest accuracy available. The test ports have rugged precision 7 mm connectors and may be adapted to other interfaces with the appropriate precision adapters. The test set includes an integrated three-channel frequency converter. The Agilent 8512A is used with the Agilent 8510 series.
Description
The 8512A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Frequency range: 50 MHz–18 GHz The Agilent 8512A Reflection/Transmiss ion Test Set provides the capability to simultaneously measure the complex reflection and transmission characteristics of a test device from 45 MHz to 18 GHz in transmission and 500 MHz to 18 GHz in reflection. Reflection measurements to 45 MHz are achievable with some loss (about 30dB) in dynamic range. An Agilent 8512A based system offers very broad dynamic range with the highest accuracy available. The test ports have rugged precision 7 mm connectors and may be adapted to other interfaces with the appropriate precision adapters. The test set includes an integrated three-channel frequency converter. The Agilent 8512A is used with the Agilent 8510 series.

Suppliers

Company
Product
Description
Supplier Links
Test Set 8512A
The 8512A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Frequency range: 50 MHz–18 GHz The Agilent 8512A Reflection/Transmiss ion Test Set provides the capability to simultaneously measure the complex reflection and transmission characteristics of a test device from 45 MHz to 18 GHz in transmission and 500 MHz to 18 GHz in reflection. Reflection measurements to 45 MHz are achievable with some loss (about 30dB) in dynamic range. An Agilent 8512A based system offers very broad dynamic range with the highest accuracy available. The test ports have rugged precision 7 mm connectors and may be adapted to other interfaces with the appropriate precision adapters. The test set includes an integrated three-channel frequency converter. The Agilent 8512A is used with the Agilent 8510 series.

The 8512A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays.

Additional Features:

  • Frequency range: 50 MHz–18 GHz

The Agilent 8512A Reflection/Transmission Test Set provides the capability to simultaneously measure the complex reflection and transmission characteristics of a test device from 45 MHz to 18 GHz in transmission and 500 MHz to 18 GHz in reflection. Reflection measurements to 45 MHz are achievable with some loss (about 30dB) in dynamic range. An Agilent 8512A based system offers very broad dynamic range with the highest accuracy available. The test ports have rugged precision 7 mm connectors and may be adapted to other interfaces with the appropriate precision adapters. The test set includes an integrated three-channel frequency converter. The Agilent 8512A is used with the Agilent 8510 series.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 8512A
Product Name Test Set
Unlock Full Specs
to access all available technical data

Similar Products