ValueTronics International, Inc. Test Set 85110A

Description
The 85110A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Frequency Range: 2 GHz to 20 GHz For use in pulsed-RF measurement systems Measurement of devices with 20 W CW output power The Agilent 85110A, used S-Parameter Test Set, is specially configured for operation in pulsed-RF measurement systems. Four 90 dB step attenuators protect each input of the fundamentally-mixed down converter to allow measurement of test devices with output power of 20 W CW
Datasheet
Description
The 85110A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Frequency Range: 2 GHz to 20 GHz For use in pulsed-RF measurement systems Measurement of devices with 20 W CW output power The Agilent 85110A, used S-Parameter Test Set, is specially configured for operation in pulsed-RF measurement systems. Four 90 dB step attenuators protect each input of the fundamentally-mixed down converter to allow measurement of test devices with output power of 20 W CW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Set 85110A
The 85110A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Frequency Range: 2 GHz to 20 GHz For use in pulsed-RF measurement systems Measurement of devices with 20 W CW output power The Agilent 85110A, used S-Parameter Test Set, is specially configured for operation in pulsed-RF measurement systems. Four 90 dB step attenuators protect each input of the fundamentally-mixed down converter to allow measurement of test devices with output power of 20 W CW

The 85110A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays.

Additional Features:

  • Frequency Range: 2 GHz to 20 GHz
  • For use in pulsed-RF measurement systems
  • Measurement of devices with 20 W CW output power

The Agilent 85110A, used S-Parameter Test Set, is specially configured for operation in pulsed-RF measurement systems. Four 90 dB step attenuators protect each input of the fundamentally-mixed down converter to allow measurement of test devices with output power of 20 W CW

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 85110A
Product Name Test Set
Unlock Full Specs
to access all available technical data

Similar Products