ValueTronics International, Inc. Network Analyzer 8510C

Description
The 8510C is a 50 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Thru-Reflect-Line precision two-port calibration for coaxial measurements Line-Reflect-Match calibration for on-wafer and in-fixture applications 45 MHz to 110 GHz frequency range Real-time error-corrected measurements 60 dB effective directivity and source match 80 to 100 dBm of dynamic range available 0.001 dB, 0.01 degree, 0.01 ns measurement resolution Data storage on an internal 3.5 disk drive or data output to an HP-IB or serial (RS-232) plotter or printer Four S-parameter color display Modular to configure to your needs The Agilent 8510C continues to provide the best performance to meet your new design and test challenges. With unmatched accuracy and convenience, this vector network analyzer makes broadband measurements from 45 MHz to 50 GHz in 2.4 mm coax, from 45 MHz to 110 GHz in 1.0 mm coax and from 33 GHz to 110 GHz in waveguide bands. The Agilent 8510C measures the magnitude, phase, and group delay of two-port networks to characterize their linear behavior.
Datasheet
Description
The 8510C is a 50 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Thru-Reflect-Line precision two-port calibration for coaxial measurements Line-Reflect-Match calibration for on-wafer and in-fixture applications 45 MHz to 110 GHz frequency range Real-time error-corrected measurements 60 dB effective directivity and source match 80 to 100 dBm of dynamic range available 0.001 dB, 0.01 degree, 0.01 ns measurement resolution Data storage on an internal 3.5 disk drive or data output to an HP-IB or serial (RS-232) plotter or printer Four S-parameter color display Modular to configure to your needs The Agilent 8510C continues to provide the best performance to meet your new design and test challenges. With unmatched accuracy and convenience, this vector network analyzer makes broadband measurements from 45 MHz to 50 GHz in 2.4 mm coax, from 45 MHz to 110 GHz in 1.0 mm coax and from 33 GHz to 110 GHz in waveguide bands. The Agilent 8510C measures the magnitude, phase, and group delay of two-port networks to characterize their linear behavior.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - 8510C - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
8510C
Network Analyzer 8510C
The 8510C is a 50 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Thru-Reflect-Line precision two-port calibration for coaxial measurements Line-Reflect-Match calibration for on-wafer and in-fixture applications 45 MHz to 110 GHz frequency range Real-time error-corrected measurements 60 dB effective directivity and source match 80 to 100 dBm of dynamic range available 0.001 dB, 0.01 degree, 0.01 ns measurement resolution Data storage on an internal 3.5 disk drive or data output to an HP-IB or serial (RS-232) plotter or printer Four S-parameter color display Modular to configure to your needs The Agilent 8510C continues to provide the best performance to meet your new design and test challenges. With unmatched accuracy and convenience, this vector network analyzer makes broadband measurements from 45 MHz to 50 GHz in 2.4 mm coax, from 45 MHz to 110 GHz in 1.0 mm coax and from 33 GHz to 110 GHz in waveguide bands. The Agilent 8510C measures the magnitude, phase, and group delay of two-port networks to characterize their linear behavior.

The 8510C is a 50 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.

Additional Features:

  • Thru-Reflect-Line precision two-port calibration for coaxial measurements
  • Line-Reflect-Match calibration for on-wafer and in-fixture applications
  • 45 MHz to 110 GHz frequency range
  • Real-time error-corrected measurements
  • 60 dB effective directivity and source match
  • 80 to 100 dBm of dynamic range available
  • 0.001 dB, 0.01 degree, 0.01 ns measurement resolution
  • Data storage on an internal 3.5 disk drive or data output to an HP-IB or serial (RS-232) plotter or printer
  • Four S-parameter color display
  • Modular to configure to your needs

The Agilent 8510C continues to provide the best performance to meet your new design and test challenges. With unmatched accuracy and convenience, this vector network analyzer makes broadband measurements from 45 MHz to 50 GHz in 2.4 mm coax, from 45 MHz to 110 GHz in 1.0 mm coax and from 33 GHz to 110 GHz in waveguide bands. The Agilent 8510C measures the magnitude, phase, and group delay of two-port networks to characterize their linear behavior.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number 8510C
Product Name Network Analyzer
Frequency Range 5.00E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SHA852A - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 7.50E6 kHz
View Details
2-Port 18 GHz Analyzer - S5180B - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Instrument Type Portable; PC-Based
Display None
Frequency Range 100 to 1.80E7 kHz
View Details
iVA Series - Cable and Antenna Analyzer -  - Kaelus
Specs
Instrument Type PC-Based
Host Connection Radio
Display None
View Details