The 85107B is a 50 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.
Additional Features:
The Agilent 85107B microwave vector network analyzer is a complete system configured with a Keysight Agilent HP 8510C vector network analyzer, a 50 GHz S-parameter test set, a 50 GHz synthesized sweeper, and 2.4 mm measurement accessories. Option 005 adds step attenuators and bias tees to the test set; option 007 provides high power and high dynamic range. The instruments are integrated in the system rack prior to shipment from the factory. This preconfigured system is a complete solution for characterizing the linear behavior of either active or passive networks over the 45 MHz to 50 GHz frequency range.
| ValueTronics International, Inc. | |
|---|---|
| Product Category | Vector Network Analyzers |
| Product Number | 85107B |
| Product Name | Network Analyzer |
| Frequency Range | 5.00E7 kHz |