ValueTronics International, Inc. Calibration Kit 85093A

Description
The 85093A is a Calibration Kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes. Additional Features: Frequency Range: 30 kHz to 6 GHz Easy calibration with simple Windows® user interface Fast calibration Full 2-port calibration with a single connection Reduced connector wear NIST traceable accurate calibrations Reliable solid-state switching Straight-forward non-insertable device calibration The Agilent 85093A allows easy calibration with simple Windows® user interface. Electronic calibration (ECal) is a fast, easy and accurate method of calibrating vector network analyzers. The new RF ECal system is easily controlled via a PC running Windows® 95 or NT® 4.0. ECal is an ideal solution for calibrating network analyzers. Performing a full 2-port calibration takes less than half the time and number of connections using ECal versus mechanical cal kits. Furthermore, the accuracy of the calibration is comparable between electronic & mechanical methods. Traditional mechanical calibrations require intensive operator interaction which is prone to errors. With ECal, the operator simply connects the ECal module to the network analyzer and the software controls the rest.
Description
The 85093A is a Calibration Kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes. Additional Features: Frequency Range: 30 kHz to 6 GHz Easy calibration with simple Windows® user interface Fast calibration Full 2-port calibration with a single connection Reduced connector wear NIST traceable accurate calibrations Reliable solid-state switching Straight-forward non-insertable device calibration The Agilent 85093A allows easy calibration with simple Windows® user interface. Electronic calibration (ECal) is a fast, easy and accurate method of calibrating vector network analyzers. The new RF ECal system is easily controlled via a PC running Windows® 95 or NT® 4.0. ECal is an ideal solution for calibrating network analyzers. Performing a full 2-port calibration takes less than half the time and number of connections using ECal versus mechanical cal kits. Furthermore, the accuracy of the calibration is comparable between electronic & mechanical methods. Traditional mechanical calibrations require intensive operator interaction which is prone to errors. With ECal, the operator simply connects the ECal module to the network analyzer and the software controls the rest.

Suppliers

Company
Product
Description
Supplier Links
Calibration Kit - 85093A - ValueTronics International, Inc.
Elgin, IL, USA
Calibration Kit
85093A
Calibration Kit 85093A
The 85093A is a Calibration Kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes. Additional Features: Frequency Range: 30 kHz to 6 GHz Easy calibration with simple Windows® user interface Fast calibration Full 2-port calibration with a single connection Reduced connector wear NIST traceable accurate calibrations Reliable solid-state switching Straight-forward non-insertable device calibration The Agilent 85093A allows easy calibration with simple Windows® user interface. Electronic calibration (ECal) is a fast, easy and accurate method of calibrating vector network analyzers. The new RF ECal system is easily controlled via a PC running Windows® 95 or NT® 4.0. ECal is an ideal solution for calibrating network analyzers. Performing a full 2-port calibration takes less than half the time and number of connections using ECal versus mechanical cal kits. Furthermore, the accuracy of the calibration is comparable between electronic & mechanical methods. Traditional mechanical calibrations require intensive operator interaction which is prone to errors. With ECal, the operator simply connects the ECal module to the network analyzer and the software controls the rest.

The 85093A is a Calibration Kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes.

Additional Features:

  • Frequency Range: 30 kHz to 6 GHz
  • Easy calibration with simple Windows® user interface
  • Fast calibration
  • Full 2-port calibration with a single connection
  • Reduced connector wear
  • NIST traceable accurate calibrations
  • Reliable solid-state switching
  • Straight-forward non-insertable device calibration

The Agilent 85093A allows easy calibration with simple Windows® user interface. Electronic calibration (ECal) is a fast, easy and accurate method of calibrating vector network analyzers. The new RF ECal system is easily controlled via a PC running Windows® 95 or NT® 4.0. ECal is an ideal solution for calibrating network analyzers. Performing a full 2-port calibration takes less than half the time and number of connections using ECal versus mechanical cal kits. Furthermore, the accuracy of the calibration is comparable between electronic & mechanical methods. Traditional mechanical calibrations require intensive operator interaction which is prone to errors. With ECal, the operator simply connects the ECal module to the network analyzer and the software controls the rest.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 85093A
Product Name Calibration Kit
Unlock Full Specs
to access all available technical data

Similar Products