ValueTronics International, Inc. Calibration Kit 85092C

Description
The 85092C is a Calibration Kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes. Additional Features: 300 kHz to 9 GHz frequency range Fast full two-port calibration with a single connection Simple non-insertable device calibration NIST traceable accurate calibrations Reduced connector wear USB interface for direct control with PNA and ENA series of network analyzers Reliable solid-state switching The Agilent 85092C RF electronic calibration (ECal) module makes calibration of vector network analyzers fast, easy, and accurate. The RF ECal system is now easily controlled by one of two methods depending on the network analyzer. The Agilent PNA and ENA series of network analyzers controls the module directly via the USB interface. The modules can also be controlled via an Agilent 85097B interface kit used with an Agilent 8753E/ES/ET or 8720D/ES/ET.
Description
The 85092C is a Calibration Kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes. Additional Features: 300 kHz to 9 GHz frequency range Fast full two-port calibration with a single connection Simple non-insertable device calibration NIST traceable accurate calibrations Reduced connector wear USB interface for direct control with PNA and ENA series of network analyzers Reliable solid-state switching The Agilent 85092C RF electronic calibration (ECal) module makes calibration of vector network analyzers fast, easy, and accurate. The RF ECal system is now easily controlled by one of two methods depending on the network analyzer. The Agilent PNA and ENA series of network analyzers controls the module directly via the USB interface. The modules can also be controlled via an Agilent 85097B interface kit used with an Agilent 8753E/ES/ET or 8720D/ES/ET.

Suppliers

Company
Product
Description
Supplier Links
Calibration Kit - 85092C - ValueTronics International, Inc.
Elgin, IL, USA
Calibration Kit
85092C
Calibration Kit 85092C
The 85092C is a Calibration Kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes. Additional Features: 300 kHz to 9 GHz frequency range Fast full two-port calibration with a single connection Simple non-insertable device calibration NIST traceable accurate calibrations Reduced connector wear USB interface for direct control with PNA and ENA series of network analyzers Reliable solid-state switching The Agilent 85092C RF electronic calibration (ECal) module makes calibration of vector network analyzers fast, easy, and accurate. The RF ECal system is now easily controlled by one of two methods depending on the network analyzer. The Agilent PNA and ENA series of network analyzers controls the module directly via the USB interface. The modules can also be controlled via an Agilent 85097B interface kit used with an Agilent 8753E/ES/ET or 8720D/ES/ET.

The 85092C is a Calibration Kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes.

Additional Features:

  • 300 kHz to 9 GHz frequency range
  • Fast full two-port calibration with a single connection
  • Simple non-insertable device calibration
  • NIST traceable accurate calibrations
  • Reduced connector wear
  • USB interface for direct control with PNA and ENA series of network analyzers
  • Reliable solid-state switching

The Agilent 85092C RF electronic calibration (ECal) module makes calibration of vector network analyzers fast, easy, and accurate. The RF ECal system is now easily controlled by one of two methods depending on the network analyzer. The Agilent PNA and ENA series of network analyzers controls the module directly via the USB interface. The modules can also be controlled via an Agilent 85097B interface kit used with an Agilent 8753E/ES/ET or 8720D/ES/ET.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 85092C
Product Name Calibration Kit
Unlock Full Specs
to access all available technical data

Similar Products