The 85046B is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays.
Additional Features:
Frequency Range: 300 kHz to 3 GHz
Input: 75 Ohm
Directivity: 35 dB to 1.3 GHz, 30 dB to 2.0 GHz
Directivity: 35 dB to 1.3 GHz, 30 dB
The 85046B is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays.
Additional Features:
- Frequency Range: 300 kHz to 3 GHz
- Input: 75 Ohm
- Directivity: 35 dB to 1.3 GHz, 30 dB to 2.0 GHz
- Directivity: 35 dB to 1.3 GHz, 30 dB